Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type with Latch
Number of Elements 2
Output Type CMOS, Complementary, Rail-to-Rail, TTL
Supply Voltage - Operating 2.4 V to 12 V, ±2.4 V to 6 V
Voltage - Input Offset (Max) 4mV @ 5V
Current - Input Bias (Max) 2μA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 7.5mA
CMRR, PSRR (Typ) 70dB CMRR, 80dB PSRR
Propagation Delay (Max) 11ns
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 125204-LT1714CGN#PBF
Ultra Librarian 3D Model Ultra Librarian LT1714CGN#PBF CAD Model

Description

Product Overview: LT1714CGN#PBF

The LT1714CGN#PBF is a high-performance, dual comparator manufactured by Linear Technology, now part of Analog Devices. It is designed to provide fast and precise voltage comparison, which is critical in a variety of applications such as zero-crossing detectors, window comparators, and high-speed triggers for digital circuits.

Key Features

  • Fast Propagation Delay: One of the standout features of the LT1714CGN#PBF is its ultra-fast propagation delay of typically 4.5ns, making it suitable for high-speed applications.
  • Low Voltage Operation: The device operates from a 3V to 11V supply, or from ±1.5V to ±5.5V, providing flexibility in various power environments.
  • CMOS/TTL Compatible: The outputs are CMOS and TTL compatible, ensuring easy integration into digital systems.
  • High Output Drive: It can source up to 50mA and sink up to 50mA, allowing for direct drive of a wide range of loads.

Applications

The LT1714CGN#PBF is versatile and can be used in numerous applications, including:

  • High-speed analog-to-digital converters (ADCs)
  • Pulse and waveform generation
  • Communication systems
  • Control systems
  • Logic signal generation

Package and Quality

Encased in a 16-lead narrow SSOP package, the LT1714CGN#PBF is compact and suitable for space-constrained applications. The device is also RoHS compliant, ensuring it meets current environmental standards regarding hazardous substances.

Conclusion

The LT1714CGN#PBF from Linear Technology is a reliable and high-speed dual comparator that offers low power operation, high output drive, and fast response times. Suitable for a wide range of applications, this component is an excellent choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP
Lowest to $2.9371
ECAD model for LMV339MT/NOPB
Rohm Semiconductor
IC COMPARATOR 1 CMOS 5SSOP
Need more? Email Us
ECAD model for BU7250G-TR
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $5.2156
ECAD model for ADCMP396ARZ-RL7
Texas Instruments
IC COMPARATOR 2 DIFF 8SOIC
Lowest to $0.1006
ECAD model for LM393ADE4
Maxim Integrated
IC COMPARATOR 1 GEN PUR 4UCSP
Need more? Email Us
ECAD model for MAX9646EBS+TG45
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP
Need more? Email Us
ECAD model for MAX9094AUD+
Rohm Semiconductor
IC COMPARATOR 2 CMOS 8SOP
Need more? Email Us
ECAD model for BU7253F-E2
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.5991
ECAD model for LM2901EDR2G
Texas Instruments
IC COMPARATOR 4 DIFF 14DIP
Need more? Email Us
ECAD model for TLC374CN-A

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5963 $58.7889
7+ $16.0791 $112.5537
10+ $15.5766 $155.7660
14+ $15.0741 $211.0374
18+ $14.5716 $262.2888
23+ $13.0642 $300.4766
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 179 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention