EN
  • EN
  • DE

MAX2121ETI+

Part No MAX2121ETI+
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description RF RECEIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
Function Tuner
Frequency 925MHz ~ 2.175GHz
RF Type L-Band
Secondary Attributes Direct Conversion
Manufacturer Package 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (5x5)
Family Part Number MAX2121
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 702527-MAX2121ETI+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2121ETI+ CAD Model

Description

Product Overview: MAX2121ETI+ from Maxim Integrated

The MAX2121ETI+ is a high-performance, direct-conversion tuner IC designed by Maxim Integrated, tailored for satellite set-top and VSAT applications. This compact, state-of-the-art component is engineered to provide a versatile solution for downconverting L-band satellite signals directly to baseband using a single conversion step. Its advanced design is optimized for low power consumption and exceptional performance, making it an ideal choice for designers looking to create efficient and reliable satellite communication systems.

Key Features

  • Frequency Range: The MAX2121ETI+ operates over a broad frequency range, making it suitable for a wide array of applications.
  • Integrated LO: It includes an integrated phase-locked loop (PLL) with a voltage-controlled oscillator (VCO), simplifying the design process by reducing the need for external components.
  • Low Noise Figure: The device boasts a low noise figure, ensuring high-quality signal reception and improved data integrity.
  • High Linearity: With its excellent linearity, the MAX2121ETI+ is capable of handling a high dynamic range of input signal levels without distortion.
  • Programmable Gain: The on-chip programmable gain control allows for flexible signal management, accommodating a variety of signal conditions.

Applications

  • Satellite set-top boxes
  • VSAT terminals
  • Broadband data receivers

Package and Quality

The MAX2121ETI+ is offered in a compact 28-pin TQFN package, which is both space-efficient and conducive to modern PCB layouts. Maxim Integrated ensures high-quality and reliability standards, making this tuner IC a dependable choice for mission-critical satellite communication systems.

Design Support

Maxim Integrated provides comprehensive design support for the MAX2121ETI+, including detailed datasheets, application notes, and reference designs. This support helps designers expedite the development process and integrate the tuner IC seamlessly into their applications.

With its robust design, versatile performance capabilities, and extensive support, the MAX2121ETI+ from Maxim Integrated stands out as a premier solution for direct-conversion satellite signal tuning needs.

You May Also Be Interested in

MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Lowest to $37.4823
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Lowest to $6.5872
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
DRIVER, HIGH VOLTAGE, FOR PIN SW
Lowest to $21.2542
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9002 $63.2016
18+ $6.4819 $116.6742
28+ $6.2797 $175.8316
39+ $6.0776 $237.0264
50+ $5.8743 $293.7150
66+ $5.2668 $347.6088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess