EN
  • EN
  • DE

470KD07

Part No 470KD07
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV  /  47 V 500 A Varistor 1 Circuit Through Hole Disc 7mm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964061-470KD07
Standard Package 1,000
Other Names 13-470KD07
HTSUS 8533.40.4000
ECCN EAR99
MSL Level 1 (Unlimited)
Package / Case Disc 7mm
Mounting Type Through Hole
Temperature Range - Operating -40°C ~ 105°C (TA)
Capacitance @ Frequency 1100 pF @ 1 kHz
Number of Circuits 1
Energy 5J
Current - Surge 500 A
Varistor Voltage (Max) 52 V
Varistor Voltage (Typ) 47 V
Varistor Voltage (Min) 42 V
Maximum DC Volts 38 V
Maximum AC Volts 30 V
Package Bag
Series 7F
Mfr YAGEO
Category Circuit Protection>TVS - Varistors, MOVs
Ultra Librarian 3D Model Ultra Librarian 470KD07 CAD Model

Description

The YAGEO 964061-470KD07 is a TVS-Varistor component that belongs to the 7F series.

  • Package: Bag
  • Circuits: One
  • Capacitance: 1100 pF @ 1kHz
  • Varistor Voltage: 42V to 52V
  • Maximum AC Voltage: 30V
  • Maximum DC Voltage: 38V
  • Surge Current: 500A
  • Energy: 5J
  • Mounting: Through-hole
  • Package/Case: Disc 7mm
  • Operating Temperature Range: -40°C to 105°C (TA)
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8533.40.4000
  • Manufacturer: YAGEO
  • Other Names: 13-470KD07

You May Also Be Interested in

Bourns Inc.
VARISTOR 0402
Lowest to $0.2419
Bourns Inc.
VARISTOR 0603
Lowest to $0.1866
Littelfuse Inc.
VARISTOR 41.5V 30A 0603
Need more? Email Us
Bourns Inc.
VARISTOR 0402
Lowest to $0.2039
EPCOS (TDK)
VARISTOR 32.5V 30A 0603
Need more? Email Us
EPCOS (TDK)
VARISTOR 32.5V 10A 0405
Need more? Email Us
TDK Corporation
VARISTOR 12V 0603
Lowest to $0.0982
Littelfuse Inc.
VARISTOR 30V 0402
Lowest to $0.2169
Bourns Inc.
VARISTOR 820V 2.5KA DISC 10MM
Lowest to $0.0703

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1,600+ $0.0313 $50.0800
3,895+ $0.0257 $100.1015
6,025+ $0.0249 $150.0225
8,300+ $0.0241 $200.0300
10,730+ $0.0233 $250.0090
14,355+ $0.0209 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,300 pieces
MOQ: 1600 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess