EN
  • EN
  • DE

LT1469CS8

Part No LT1469CS8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual 90MHz, 22V/us 16-Bit Accurate Operational Amplifier | IC OPAMP GP 2 CIRCUIT 8SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type General Purpose
Slew Rate 22V/μs
Gain Bandwidth Product 90MHz
Current - Input Bias 10nA
Voltage - Input Offset 50μV
Supply Current 4.1mA
Current - Output / Channel 22mA
Supply Voltage , Single/Dual (±) ±2.5V ~ 18V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number LT1469
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1205749-LT1469CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1469CS8 CAD Model

Description

Product Overview: LT1469CS8 by Linear Technology

The LT1469CS8 is a high-performance, dual operational amplifier developed by Linear Technology, now part of Analog Devices. This precision op-amp is designed for applications requiring low noise and high speed, making it an ideal choice for audio and instrumentation systems, as well as other sensitive analog circuits.

Key Features

  • High Speed: With a slew rate of 600V/μs and a gain bandwidth product of 90MHz, the LT1469CS8 can handle fast signals with ease, ensuring minimal distortion and high fidelity in audio applications.
  • Low Noise: The device boasts an exceptionally low noise figure of 2.5nV/√Hz at 1kHz, making it suitable for precision applications where signal integrity is crucial.
  • Low Distortion: Its Total Harmonic Distortion (THD) is typically -90dB, which means the LT1469CS8 maintains signal purity and reduces unwanted harmonics in the output.
  • Wide Supply Range: The op-amp operates with a supply voltage range from ±4V to ±15V, providing flexibility in various circuit designs and applications.
  • Output Drive Capability: The LT1469CS8 can drive loads as low as 600Ω, making it versatile for driving a range of components in a circuit.
  • Dual Package: This dual op-amp comes in an 8-pin SO package, allowing for compact circuit designs without sacrificing performance.
  • Stable with Capacitive Loads: The device is designed to be stable with capacitive loads up to 500pF, a feature that is essential for maintaining stability in feedback and filter circuits.

Applications

The LT1469CS8's high-speed and low-noise characteristics make it suitable for a wide range of applications, including:

  • High-Quality Audio Equipment
  • Precision Data Acquisition Systems
  • Active Filters and Signal Conditioning
  • Professional Microphone Preamplifiers
  • Medical Imaging Systems
  • Test and Measurement Instruments

In summary, the LT1469CS8 from Linear Technology is a robust, dual operational amplifier that offers a perfect blend of speed, precision, and low noise. It is engineered to meet the stringent requirements of advanced analog circuits, where performance and reliability are paramount.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.8328 $51.6656
5+ $21.1961 $105.9805
8+ $20.5337 $164.2696
11+ $19.8714 $218.5854
14+ $19.2090 $268.9260
18+ $17.2219 $309.9942
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 109 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess