EN
  • EN
  • DE

LT1461DHS8-3#PBF

Part No LT1461DHS8-3#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3V 8SOIC / V-Ref Precision 3V 50mA Automotive 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 3V
Output Current 100mA
Tolerance ±0.15%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 8ppmp-p
Noise - 10Hz to 10kHz 9.6ppmrms
Voltage - Input 3.5 V ~ 20 V
Operating Supply Current 70μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 780480-LT1461DHS8-3#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1461
Introduction Date May 08, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1461DHS8-3#PBF CAD Model

Description

The LT1461DHS8-3#PBF is a high-precision voltage reference component from Linear Technology, renowned for its stability and low noise characteristics. This device is part of the LT1461 series, which is designed to offer a stable and precise reference voltage for various applications, including high-resolution analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and precision instrumentation.

Key Features

  • Output Voltage: The LT1461DHS8-3#PBF provides a fixed 3V output, which is meticulously regulated to ensure minimal deviation, making it suitable for critical applications that demand a consistent voltage reference.
  • High Accuracy: With initial accuracy specifications as tight as 0.05%, this component ensures precise voltage reference for the most demanding of applications.
  • Low Temperature Coefficient: It boasts an impressive low temperature coefficient, typically 10ppm/°C, which means the output voltage remains stable across a wide temperature range, contributing to its reliability in varying environmental conditions.
  • Low Noise: The device exhibits exceptionally low output noise, which is critical for sensitive electronics where noise can significantly impact performance.
  • Long-Term Stability: Designed for long-term use, the LT1461DHS8-3#PBF showcases excellent long-term stability, ensuring consistent performance over the life of the product.
  • Supply Range: It operates over a wide supply range, accommodating inputs from 4.5V to 20V, providing flexibility in system design.
  • Package: The component comes in an 8-lead small outline package (SOP), which is conducive for space-constrained applications without compromising on thermal performance.

Applications

The LT1461DHS8-3#PBF is ideal for a variety of applications that require a high degree of voltage precision and stability. This includes but is not limited to:

  • Precision data acquisition systems
  • High-resolution ADCs and DACs
  • Medical equipment
  • Industrial controls
  • Automotive electronics
  • Battery-powered devices

With its robust design and performance characteristics, the LT1461DHS8-3#PBF from Linear Technology stands out as a superior choice for engineers and designers looking to enhance the accuracy and stability of their electronic systems.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0725 $63.5075
16+ $7.4440 $119.1040
25+ $7.2118 $180.2950
34+ $6.9785 $237.2690
43+ $6.7464 $290.0952
58+ $6.0487 $350.8246
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess