EN
  • EN
  • DE

LT1461CCS8-2.5#PBF

Part No LT1461CCS8-2.5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.08% 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Tube
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 100mA
Tolerance ±0.08%
Temperature Coefficient 12ppm/°C
Noise - 0.1Hz to 10Hz 8ppmp-p
Noise - 10Hz to 10kHz 9.6ppmrms
Voltage - Input 3V ~ 20V
Current - Supply 70μA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series LT1461
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811497-LT1461CCS8-2.5#PBF
Ultra Librarian 3D Model Ultra Librarian LT1461CCS8-2.5#PBF CAD Model

Description

The LT1461CCS8-2.5#PBF is a high-precision voltage reference component from Linear Technology, renowned for its stability and accuracy in critical applications. This device is designed to offer a fixed 2.5V output with a tight initial accuracy of 0.05% and excellent temperature stability.

Key Features

  • Output Voltage: Fixed 2.5V with a precision ±0.05% initial accuracy
  • Temperature Coefficient: Low, typically 10ppm/°C, ensuring reliable performance over a wide temperature range
  • Output Current Capability: Capable of sourcing up to 20mA and sinking up to 20mA, making it versatile for various load conditions
  • Low Dropout Voltage: Operates with a very low dropout voltage, which enhances its efficiency and allows for operation from nearly the same voltage as the output
  • Low Noise: Exhibits low output noise, making it ideal for precision applications such as high-end audio and instrumentation
  • Long-Term Stability: Demonstrates excellent long-term stability, ensuring consistent performance over the lifespan of the device
  • Package: Housed in an 8-Lead SOIC package, which is suitable for surface-mount technology and compact circuit designs

Applications

The LT1461CCS8-2.5#PBF is a versatile component that finds its use in various applications where precision voltage is crucial. These include:

  • Precision data converters (ADCs/DACs)
  • High-resolution analog-to-digital conversion systems
  • Portable instrumentation
  • Automotive electronics
  • Industrial control systems
  • Medical equipment
  • Reference for precision regulators

Quality and Reliability

Linear Technology ensures that the LT1461CCS8-2.5#PBF meets the highest quality and reliability standards. The device's performance is guaranteed over the full operating temperature range of –40°C to +125°C. It is also RoHS compliant, adhering to environmental standards.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4541 $52.1787
17+ $6.1162 $103.9754
26+ $5.9251 $154.0526
35+ $5.7340 $200.6900
46+ $5.5428 $254.9688
61+ $4.9694 $303.1334
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 116 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess