EN
  • EN
  • DE

LT1460ACS8-2.5#PBF

Part No LT1460ACS8-2.5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 40mA
Tolerance ±0.075%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 10μVp-p
Noise - 10Hz to 10kHz 10μVrms
Voltage - Input 3.4 V to 20 V
Operating Supply Current 165μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 138696-LT1460ACS8-2.5#PBF
Ultra Librarian 3D Model Ultra Librarian LT1460ACS8-2.5#PBF CAD Model

Description

Product Overview: LT1460ACS8-2.5#PBF

The LT1460ACS8-2.5#PBF is a precision, low power, low dropout voltage reference from Linear Technology. This high-quality component is designed to offer a stable and reliable reference voltage in a wide array of electronic applications. The LT1460 series is available in several fixed output voltages, with the LT1460ACS8-2.5#PBF providing a 2.5V output.

Key Features

  • Output Voltage: Precisely 2.5V with high accuracy
  • Low Dropout Voltage: Ensures stable operation even with minimal difference between the input voltage and the output voltage
  • Low Power: Ideal for battery-powered or energy-efficient applications due to its minimal power consumption
  • High Stability: Remains consistent over temperature variations and time, which is crucial for precision applications
  • Temperature Coefficient: Features a low temperature coefficient, contributing to its high stability across temperature ranges
  • Package: Comes in an 8-lead SOIC package, which is suitable for surface-mount technology and occupies less space on printed circuit boards

Applications

The LT1460ACS8-2.5#PBF is versatile and can be used in various applications requiring a stable reference voltage, such as:

  • Data conversion
  • Instrumentation
  • Portable battery-powered devices
  • Industrial control systems
  • Automotive electronics

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1460ACS8-2.5#PBF is no exception. It is designed to meet stringent standards, ensuring reliability and performance in critical systems. The part number suffix 'PBF' indicates that the product is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications.

Conclusion

With its precision output, low power consumption, and high stability, the LT1460ACS8-2.5#PBF is an excellent choice for designers looking for a reliable voltage reference. Its compact SOIC package and ease of use make it an attractive option for a variety of electronic systems where consistent and accurate voltage is paramount.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3759 $57.5036
9+ $11.7956 $106.1604
14+ $11.4270 $159.9780
19+ $11.0584 $210.1096
24+ $10.6898 $256.5552
32+ $9.5840 $306.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,720 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess