EN
  • EN
  • DE

LT1004IS8-2.5#TRPBF

Part No LT1004IS8-2.5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 20mA
Tolerance ±0.8%
Temperature Coefficient 20ppm/°C Typical
Noise - 10Hz to 10kHz 120μVrms
Current - Cathode 20μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 116372-LT1004IS8-2.5#TRPBF
Family Name LT1004
Introduction Date November 30, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1004IS8-2.5#TRPBF CAD Model

Description

The LT1004IS8-2.5#TRPBF is a precision voltage reference component manufactured by Linear Technology, which is renowned for its high-quality and reliable semiconductor products. This particular model is designed to offer a stable reference voltage of 2.5 volts, making it an essential part of many electronic circuits where precise voltage control is crucial.

Key Features

  • Stable Reference Voltage: Provides a 2.5V output with high accuracy and low temperature coefficient, ensuring consistent performance over a wide range of operating conditions.
  • Low Power Consumption: Ideal for battery-powered applications, the LT1004IS8-2.5#TRPBF consumes minimal power, thereby extending battery life.
  • Wide Operating Temperature Range: Suitable for use in various environments with an operating temperature range from -40°C to 85°C.
  • High Output Current: Capable of sourcing or sinking up to 20mA, this voltage reference can drive a wide array of loads.
  • Small Form Factor: The IC comes in an 8-lead SOIC package, which is compact and ideal for space-constrained applications.
  • Long-Term Stability: Exhibits excellent long-term stability, ensuring the voltage reference does not drift significantly over time.

Applications

The LT1004IS8-2.5#TRPBF is versatile and can be used in a variety of applications, including:

  • Portable Instrumentation
  • Power Supplies
  • Data Acquisition Systems
  • Analog-to-Digital Converters
  • Battery Chargers
  • Automotive Electronics

Quality and Reliability

Linear Technology ensures that each LT1004IS8-2.5#TRPBF voltage reference IC meets stringent quality standards. The product is designed for high reliability and performance, which is reflected in its robust design and the rigorous testing it undergoes during the manufacturing process.

With its precision voltage regulation and low drift characteristics, the LT1004IS8-2.5#TRPBF is an excellent choice for engineers and designers looking for a dependable voltage reference solution. Whether for industrial, commercial, or consumer applications, this IC delivers consistent performance that enhances the overall stability of electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7989 $52.7934
14+ $7.2196 $101.0744
22+ $6.9940 $153.8680
30+ $6.7684 $203.0520
39+ $6.5428 $255.1692
52+ $5.8659 $305.0268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,207 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess