EN
  • EN
  • DE

LT1399HVCS#PBF

Part No LT1399HVCS#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 300MHZ 16SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Current Feedback
Number of Circuits 3
Slew Rate 800 V/μs
-3db Bandwidth 300MHz
Current - Input Bias 10μA
Voltage - Input Offset 1.5mV
Operating Supply Current 4.6mA
Channel Output Current 80mA
Supply Voltage - Operating 4 V to 15 V, ±2 V to 7.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 138890-LT1399HVCS#PBF
Ultra Librarian 3D Model Ultra Librarian LT1399HVCS#PBF CAD Model

Description

Product Overview: LT1399HVCS#PBF from Linear Technology

The LT1399HVCS#PBF is a high-performance, triple current feedback amplifier with a high slew rate and large bandwidth, designed and manufactured by Linear Technology, a company known for its high-quality analog ICs. This particular component is well-suited for applications requiring fast and accurate signal amplification, such as video and communications systems.

Key Features

  • High Slew Rate: The LT1399HVCS#PBF boasts an impressive slew rate, enabling it to respond quickly to changes in the input signal, making it ideal for high-speed video and data applications.
  • Wide Bandwidth: With a large bandwidth, this amplifier can handle a broad range of frequencies without distortion, ensuring clear and precise signal amplification.
  • Low Distortion: It is designed to maintain signal integrity, offering low distortion levels that are critical for high-fidelity applications.
  • Triple Amplifier Configuration: This product features three independent amplifiers in one package, providing design flexibility and saving space on the circuit board.
  • High Output Current: Capable of delivering a high output current, the LT1399HVCS#PBF can drive heavy loads, making it versatile for a variety of applications.
  • Supply Voltage Range: The device operates on a wide supply voltage range, accommodating different power supply levels and ensuring compatibility with various system designs.

Applications

  • Video amplification and buffering
  • High-speed data acquisition systems
  • Cable drivers
  • Test equipment
  • Telecommunications

The LT1399HVCS#PBF is packaged in a compact, surface-mount form factor, making it an excellent choice for space-constrained applications. Its robust design ensures reliable performance even in demanding environments. Whether you're designing a high-definition video system or a complex data acquisition platform, the LT1399HVCS#PBF provides the speed, accuracy, and reliability needed to achieve superior results.

Linear Technology's commitment to quality means that the LT1399HVCS#PBF is a product you can trust for your critical signal processing needs. Its combination of speed, power, and precision positions it as a top choice for engineers and designers looking to push the boundaries of their high-performance systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6193 $59.5737
22+ $5.4320 $119.5040
33+ $5.2622 $173.6526
46+ $5.0924 $234.2504
59+ $4.9226 $290.4334
79+ $4.4133 $348.6507
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess