EN
  • EN
  • DE

LTC2051CS8#PBF

Part No LTC2051CS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CHOPPER 3MHZ RRO 8SO / Op Amp Dual Auto Zero/Chopper R-R O/P 11V 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Zero-Drift
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 2 V/μs
GBP - Gain Bandwidth Product 3MHz
Current - Input Bias 25pA
Voltage - Input Offset 0.5μV
Operating Supply Current 850μA
Dual Supply Voltage (±) 2.7 V ~ 7 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 782310-LTC2051CS8#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC2051
Introduction Date March 08, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2051CS8#PBF CAD Model

Description

Linear Technology LTC2051CS8#PBF Precision Operational Amplifier

The LTC2051CS8#PBF is a high-performance, dual zero-drift operational amplifier (op amp) from Linear Technology, designed to provide precision and stability for a wide array of applications. This op amp is housed in an 8-lead SO package, ensuring a compact footprint suitable for space-constrained designs.

One of the standout features of the LTC2051CS8#PBF is its zero-drift architecture, which significantly reduces input offset voltage and offset voltage drift over time and temperature. This makes it an ideal choice for systems that require high accuracy and long-term stability, such as instrumentation, medical devices, and industrial process controls.

The device operates with a single supply voltage ranging from 2.7V to 6V or a dual supply from ±1.35V to ±3V, providing versatility in various power environments. The LTC2051CS8#PBF also boasts a low supply current of only 750µA per amplifier, which is beneficial for battery-powered and portable applications where power efficiency is critical.

With its low input bias currents and low noise performance, the LTC2051CS8#PBF ensures a clean and precise signal amplification, making it suitable for high-impedance sensor interfaces and precision low-frequency signal processing. Additionally, the device features a high open-loop gain and a common-mode rejection ratio (CMRR) of over 120dB, which contributes to its ability to reject common-mode noise and maintain signal integrity.

The LTC2051CS8#PBF is also robust, offering over-the-temperature protection and a maximum operating temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.

In summary, the LTC2051CS8#PBF from Linear Technology is a versatile, high-precision op amp that offers excellent stability and low power consumption. Its zero-drift capability, combined with its low noise and high accuracy, makes it a superb choice for designers looking to enhance the performance of their precision analog circuits.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0599 $56.4792
18+ $5.7927 $104.2686
27+ $5.6117 $151.5159
37+ $5.4307 $200.9359
48+ $5.2497 $251.9856
64+ $4.7066 $301.2224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,596 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess