EN
  • EN
  • DE

LT1336CS#PBF

Part No LT1336CS#PBF
Manufacturer Linear Technology
Catalog PMIC - Gate Drivers
Description IC MOSFET DRVR 1/2BRDG NCH16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 10 V to 15 V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 60V
Rise and Fall Time 130ns, 60ns
Temperature Range - Operating 0°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 138763-LT1336CS#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1336CS#PBF CAD Model

Description

The LT1336CS#PBF, from Linear Technology, is a high-performance, versatile half-bridge N-channel power MOSFET driver. This advanced IC is designed to deliver efficient and reliable performance in a wide array of applications, including motor control, DC-DC converters, and class-D power amplification.

Key Features

  • High Voltage Capability: The LT1336CS#PBF is capable of operating at supply voltages up to 40V, making it suitable for a variety of high-voltage applications.
  • Powerful Driving Capability: It can source up to 1.5A and sink up to 2.5A, providing the necessary drive for most power MOSFETs.
  • Adaptive Shoot-Through Protection: This feature ensures that the upper and lower MOSFETs do not conduct simultaneously, preventing potentially damaging shoot-through currents.
  • Integrated Charge Pump: The onboard charge pump facilitates the driving of the high-side N-channel MOSFET even when the supply voltage is lower than the MOSFET's gate threshold voltage.
  • Adjustable Dead Time: Users can set the dead time between the turn-off of one MOSFET and the turn-on of the other, optimizing performance for various applications.
  • Undervoltage Lockout: The LT1336CS#PBF includes an undervoltage lockout feature that shuts down the driver to protect the circuit if the supply voltage drops below a safe threshold.

Applications

The versatility of the LT1336CS#PBF makes it ideal for a broad range of applications. It is commonly used in:

  • Brushed and brushless DC motor drives
  • Full-bridge and half-bridge power converters
  • Class-D audio amplifiers
  • Switching power supplies

Quality and Reliability

Linear Technology ensures that the LT1336CS#PBF meets the highest quality and reliability standards. The product is available in a 16-lead narrow SOIC package, which is designed for optimized thermal performance and space-saving on PCBs. With its robust design, the LT1336CS#PBF is a reliable choice for engineers looking to implement a high-efficiency power management solution.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.2058 $51.6174
8+ $14.1176 $112.9408
11+ $13.6765 $150.4415
16+ $13.2353 $211.7648
20+ $12.7941 $255.8820
27+ $11.4706 $309.7062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 550 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess