EN
  • EN
  • DE

PCA9634BS

Part No PCA9634BS
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description LED Driver 10000uA Supply Current 20-Pin HVQFN EP / 8-bit Fm+ I2C-bus LED driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236118-PCA9634BS
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PCA9634BS
Introduction Date April 11, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PCA9634BS CAD Model

Description

NXP PCA9634BS 8-bit Fm+ I²C-bus LED Driver

The PCA9634BS from NXP Semiconductors is a sophisticated 8-bit LED driver, designed to control and enhance the capabilities of general LED illumination solutions. This device is a part of the PCA9634 series, which is known for its programmable blink rate and duty cycle, offering an array of features that make it an ideal choice for a multitude of applications including, but not limited to, LED displays, LCD backlights, and indicator lights.

With its I²C-bus interface, the PCA9634BS supports Fast-mode Plus (Fm+) with speeds up to 1 MHz, enabling quick and efficient communication with microcontrollers or other I²C devices. The Fm+ protocol ensures more flexible wiring topologies and greater noise immunity, which is crucial for reliable performance in complex electronic systems.

The PCA9634BS operates from a power supply voltage ranging between 2.3V to 5.5V, making it versatile for various power environments. Its internal power-on reset feature negates the need for external reset circuitry, simplifying design and reducing component count. Each of the eight LED driver outputs can be controlled individually, with the ability to set the LED output to off, on, programmed at a specific brightness level, or set to blink at a specific rate.

Enhanced features of the PCA9634BS include 256-step PWM control, which allows for smooth and precise brightness control. Additionally, the device offers built-in open-drain output stages with 25 mA drive capability per channel, suitable for driving a wide range of LED types. The output drive capability can be further extended using external transistors or MOSFETs when driving higher current LEDs.

The PCA9634BS comes in a small footprint package, the HWQFN16, which is ideal for space-constrained applications. Its low standby current makes it suitable for battery-powered devices where power conservation is critical. The device also features software programmable LED group dimming and blinking mixed with hardware control, allowing for creative and dynamic lighting effects while reducing software overhead in the controlling microcontroller.

In summary, the NXP PCA9634BS is a feature-rich, flexible LED driver that offers designers a high degree of control over their LED applications, ensuring efficient operation, reduced power consumption, and enhanced visual effects.

You May Also Be Interested in

STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess