EN
  • EN
  • DE

MAX14870EVKIT#

Part No MAX14870EVKIT#
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description MAX14870/MAX14872 Motion Motor Control Evaluation Kit / EVAL KIT FOR MAX14870
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Maxim Integrated
Main Purpose Power Management, Motor Control
Utilized IC / Part MAX14870
Primary Attributes Single-H-Bridge Driver
Secondary Attributes Graphical User Interface
Supplied Contents Board(s)
Win Source Part Number 785371-MAX14870EVKIT#
Popularity Medium
Supply and Demand Status Limited
Family Name MAX14870
Introduction Date June 30, 2015
ECCN EAR99
Estimated EOL Date 2033
Ultra Librarian 3D Model Ultra Librarian MAX14870EVKIT# CAD Model

Description

The MAX14870EVKIT# from Maxim Integrated is a comprehensive evaluation kit designed to demonstrate the capabilities of the MAX14870 motor driver. This compact, high-performance solution is ideal for designers and hobbyists looking to test the functionalities of the MAX14870 single brushed DC motor driver IC, which is known for its low power consumption and efficient operation.

Key Features

  • Versatile Voltage Range: The kit operates over a wide range of voltages, from 4.5V to 36V, making it suitable for a variety of DC motor applications.
  • High Output Current: It can deliver up to 2.5A of continuous current, with peak currents up to 5A, providing robust drive capability for a broad spectrum of motor sizes.
  • Efficient Design: The MAX14870 motor driver incorporates a low-power sleep mode and ultrasonic PWM to maximize efficiency, reduce noise, and prolong battery life in portable applications.
  • Protection Features: The board includes multiple protection features such as overcurrent protection, thermal shutdown, and undervoltage lockout, ensuring reliable operation under adverse conditions.

Easy to Use

The evaluation kit comes with an easy-to-use interface that requires minimal external components. It includes convenient screw terminals for motor and power connections, as well as test points for critical signals, which simplifies both setup and testing.

Flexible Control Options

With the MAX14870EVKIT#, users have the flexibility to control the motor driver using an external controller or test equipment. The on-board jumper settings allow for quick configuration changes and experimentation with different operating modes, such as direction control and PWM speed control.

Comprehensive Documentation

Maxim Integrated provides extensive documentation for the MAX14870EVKIT#, including a detailed user guide, schematics, and application notes. This wealth of resources ensures that users can get the most out of their evaluation experience and accelerates the development of their own motor control applications.

Applications

The MAX14870EVKIT# is suitable for a wide range of applications, including but not limited to robotics, industrial control systems, and consumer electronics where precise DC motor control is essential.

You May Also Be Interested in

Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $220.2588 $220.2588
2+ $197.4734 $394.9468
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess