EN
  • EN
  • DE

PCA9574BS

Part No PCA9574BS
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description 8-bit I2C-bus and SMBus, level translating, low voltage GPIO with reset and interrupt
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236096-PCA9574BS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PCA9574BS CAD Model

Description

NXP PCA9574BS I/O Expander

The NXP PCA9574BS is a robust I/O expander chip designed to provide additional input/output (I/O) ports for microcontroller-based systems, particularly when the number of available pins on a microcontroller is insufficient for the needs of the application. This I/O expander operates as an interface between the standard I2C-bus of a microcontroller and the expanded I/O ports which can be used to monitor and control multiple devices.

Featuring an 8-bit I/O port expander with an I2C-bus/SMBus interface, the PCA9574BS provides a compact and efficient solution for system designers looking to extend the capabilities of their microcontroller with additional I/O options. The device comes in a small 16-pin HVQFN package, making it suitable for space-constrained applications.

One of the key benefits of the PCA9574BS is its ease of integration. It includes eight I/O pins that can be individually configured as inputs or outputs, allowing for flexible adaptation to specific application requirements. These I/O pins can serve various purposes, such as interfacing with buttons, LEDs, sensors, and other peripherals that do not require high-speed operations.

The PCA9574BS supports both the standard mode (100 kHz) and the fast mode (400 kHz) of I2C communication, ensuring compatibility with a wide range of microcontrollers and the ability to work in different system environments. Additionally, it features built-in power-on reset and three hardware address pins, allowing up to eight devices to share the same I2C-bus/SMBus, thus expanding the I/O capability up to 64 additional ports.

For enhanced robustness, the PCA9574BS includes an active LOW interrupt output which can be connected to the interrupt input of a microcontroller. This feature notifies the host microcontroller of any input state changes without the need for constant polling, thus optimizing system power consumption and response time.

In summary, the NXP PCA9574BS I/O expander is a versatile and efficient solution for systems requiring additional I/O ports without the need for significant redesign. Its compact form factor, easy integration, and I2C-bus compatibility make it an excellent choice for expanding the functionality of microcontroller-based projects.

You May Also Be Interested in

NXP / Nexperia
IC I/O EXPANDER I2C 40B 56HVQFN
Lowest to $93.2331
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Need more? Email Us
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $9.7500
Texas Instruments
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $4.3985
NXP / Nexperia
IC I/O EXPANDER I2C 4B 8HVSON
Lowest to $1.5930
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 4B 8SOIC
Lowest to $1.2183
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
Microchip Technology
IC XPNDR 3.4MHZ I2C 28SDIP
Lowest to $4.3657

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7462 $52.3860
70+ $1.4328 $100.2960
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2985 $253.2075
260+ $1.1642 $302.6920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,070 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess