EN
  • EN
  • DE

MAX3544CTL+

Part No MAX3544CTL+
Manufacturer Maxim Integrated
Catalog Linear - Video Processing
Description IC VIDEO TUNER 40TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Maxim Integrated
Package Tray
Product Status Obsolete
Function Tuner
Control Interface I²C, Serial
Voltage - Supply 3.1V ~ 3.5V
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN (6x6)
Base Product Number MAX354
Standard Package 50 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 211092-MAX3544CTL+
Ultra Librarian 3D Model Ultra Librarian MAX3544CTL+ CAD Model

Description

Maxim Integrated MAX3544CTL+ Broadband Single Conversion Television Tuner

The MAX3544CTL+ from Maxim Integrated is a high-performance, single-conversion television tuner designed to receive both analog and digital television signals. This versatile tuner is an ideal solution for a variety of applications, including set-top boxes, personal video recorders, PC TVs, and portable TV devices. Its compact size and low power consumption make it perfect for integrating into modern, space-constrained consumer electronics.

Engineered with state-of-the-art silicon tuner technology, the MAX3544CTL+ supports all global broadcast standards, including DVB-T, DVB-T2, ISDB-T, and ATSC, making it a truly universal tuner. This product is capable of receiving frequencies in the VHF III, UHF, and L bands, covering a broad spectrum from 44MHz to 1002MHz. It ensures excellent reception quality even in challenging signal conditions, thanks to its advanced signal processing capabilities.

One of the notable features of the MAX3544CTL+ is its integrated low-noise amplifier (LNA) which provides a low noise figure and high linearity, resulting in improved sensitivity and a better overall signal-to-noise ratio. This is paired with an on-chip tracking filter that adapts to the input signal environment, ensuring optimal performance across a range of frequencies and signal conditions.

The tuner is designed to interface seamlessly with most digital demodulators, providing a flexible platform for system design. It incorporates an I²C-compatible interface, allowing for easy control and configuration of the device. Additionally, the MAX3544CTL+ comes in a compact 40-pin thin QFN package, which not only saves board space but also simplifies the design and manufacturing process.

Maxim Integrated has a reputation for producing high-quality, reliable components, and the MAX3544CTL+ is no exception. With its robust design, exceptional performance, and versatility, it stands out as a top choice for developers looking to create advanced television reception products.

Overall, the MAX3544CTL+ is a testament to Maxim Integrated's commitment to providing innovative solutions that meet the evolving needs of the television broadcast reception market.

You May Also Be Interested in

Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
Renesas Electronics America
IC VIDEO DIGITIZER 128MQFP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us
NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Semtech Corporation
IC VIDEO RECLOCKER 40QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9286 $59.2860
24+ $4.8649 $116.7576
37+ $4.7124 $174.3588
51+ $4.5599 $232.5549
66+ $4.4086 $290.9676
88+ $3.9524 $347.8112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess