EN
  • EN
  • DE

LT1248IS#TRPBF

Part No LT1248IS#TRPBF
Manufacturer Linear Technology
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR AVERAGE CURR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Mode Average Current
Frequency - Switching 300kHz
Current - Startup 250μA
Supply Voltage - Operating 15.5 V to 27 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 125028-LT1248IS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1248IS#TRPBF CAD Model

Description

The LT1248IS#TRPBF is a high-performance power control device from Linear Technology, designed to offer efficient solutions for complex power supply designs. This product is a part of Linear Technology's extensive range of power management integrated circuits, known for their reliability and precision.

Key Features

  • Wide Input Voltage Range: The LT1248IS#TRPBF is capable of handling a broad range of input voltages, making it versatile for various applications.
  • High Switching Frequency: With its ability to operate at high switching frequencies, this product allows for smaller external components, reducing the overall size and cost of the power supply.
  • Adaptive Zero Voltage Switching (ZVS): The device supports adaptive zero voltage switching, which minimizes switching losses and improves efficiency.
  • Integrated Functions: It includes functions such as soft start, undervoltage lockout, and overcurrent protection, providing a robust solution for power control.

Applications

The LT1248IS#TRPBF is suitable for a variety of applications, including:

  • Telecommunications equipment
  • Industrial power systems
  • DC-DC converters
  • Off-line power supplies

Quality and Reliability

Linear Technology is committed to delivering products of the highest quality. The LT1248IS#TRPBF is manufactured to stringent standards, ensuring reliable performance in critical applications. It is available in a 16-pin narrow SOIC package, which is RoHS compliant and suitable for commercial-grade temperature ranges.

Technical Specifications

Parameter Value Part Number LT1248IS#TRPBF Manufacturer Linear Technology Package Type 16-pin SOIC Operating Temperature -40°C to +85°C Switching Frequency Up to 200kHz Input Voltage Range Wide Range

With its advanced features and robust design, the LT1248IS#TRPBF from Linear Technology stands out as a superior choice for designers seeking a high-quality power control solution.

You May Also Be Interested in

Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7253 $61.4289
30+ $3.8771 $116.3130
47+ $3.7560 $176.5320
64+ $3.6348 $232.6272
83+ $3.5137 $291.6371
110+ $3.1501 $346.5110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 340 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess