EN
  • EN
  • DE

LT1248CN

Part No LT1248CN
Manufacturer Linear Technology
Catalog PMIC - PFC (Power Factor Correction)
Description Power Factor Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205420-LT1248CN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1248CN CAD Model

Description

Product Overview: LT1248CN from Linear Technology

The LT1248CN is a powerful and versatile Power Factor Correction (PFC) controller chip designed by Linear Technology, a company known for its high-performance analog integrated circuits. This product is an essential component for engineers looking to improve the power factor of their electronic systems, thereby increasing energy efficiency and reducing power losses.

Key Features

  • High Efficiency: The LT1248CN is designed to deliver high-efficiency power conversion, which is crucial for reducing heat generation and improving the overall performance of power supply systems.
  • Flexible Operation: It operates in Continuous Conduction Mode (CCM), which is suitable for higher power levels and provides a stable operation with a continuous inductor current, thereby reducing noise and electromagnetic interference (EMI).
  • Wide Input Voltage Range: The device can handle a broad input voltage range, making it adaptable to various applications and able to cope with fluctuating input conditions.
  • Low Start-Up Current: The LT1248CN is designed with a low start-up current, which minimizes initial power consumption and is ideal for systems where energy conservation is critical.
  • Minimal External Components: It requires only a few external components to create a complete PFC circuit, simplifying design and reducing overall system cost.

Applications

The LT1248CN is suitable for a wide range of applications that require power factor correction, such as:

  • Switch-mode power supplies (SMPS)
  • Power adapters for laptops and desktop computers
  • Industrial power systems
  • Telecommunications equipment
  • LED lighting systems

Technical Specifications

With a package type of PDIP-16, the LT1248CN offers a convenient through-hole mounting option. It has a junction temperature range of -40°C to 85°C, ensuring reliable operation across various environmental conditions. The device also features over-voltage protection and under-voltage lockout for enhanced safety and durability of the power system it is integrated into.

In summary, the LT1248CN from Linear Technology is a robust and efficient solution for implementing power factor correction in electronic systems. Its combination of high efficiency, operational stability, and ease of use makes it a valuable component for designers and engineers focused on optimizing power systems for both performance and cost.

You May Also Be Interested in

Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.4717
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0647 $60.2588
9+ $12.3608 $111.2472
13+ $11.9746 $155.6698
18+ $11.5883 $208.5894
23+ $11.2020 $257.6460
30+ $10.0432 $301.2960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,289 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess