Products specifications

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Differential
Number of Circuits 1
-3db Bandwidth 75MHz
Slew Rate 600 V/μs
Operating Supply Current 14mA
Channel Output Current 70mA
Supply Voltage - Operating 3 V to 12.6 V, ±1.5 V to 6.3 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 116433-LT6552IS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6552IS8#TRPBF CAD Model

Description

LT6552IS8#TRPBF - High-Speed Video Difference Amplifier

The LT6552IS8#TRPBF is a state-of-the-art, high-speed video difference amplifier designed by Linear Technology, renowned for its precision and quality in integrated circuits. This advanced amplifier is specifically tailored for high-performance video applications and is capable of driving cables directly with its low output impedance.

This device is characterized by its wide bandwidth and fast slew rate, making it an ideal choice for maintaining signal integrity in video processing systems. The amplifier is designed to handle a wide range of input signals, including those from RGB signals and video surveillance cameras, providing a crisp and clear output that is free from distortion.

Key features of the LT6552IS8#TRPBF include:

  • High Slew Rate: Ensures rapid changes in the input signal are accurately reproduced at the output, maintaining fidelity in fast-moving video scenes.
  • Low Distortion: Critical for maintaining the quality of the video signal, especially in professional and broadcast applications.
  • Wide Bandwidth: Provides the capability to handle high-resolution video signals without compromising signal quality.
  • Direct Drive Capability: Can drive cables directly, simplifying system design and reducing the need for additional buffering components.
  • Single Supply Operation: Allows for simplified power supply design, making it easier to integrate into existing systems.

The LT6552IS8#TRPBF comes in a compact 8-lead SOIC package, making it suitable for space-constrained applications while still delivering the performance expected from a high-speed video difference amplifier. It is also specified for operation over the industrial temperature range, ensuring reliable performance in a variety of environments.

Whether you are designing a high-definition television, a professional video editing system, or any other application requiring high-fidelity video signal amplification, the LT6552IS8#TRPBF is an excellent choice for your design. Its combination of speed, precision, and ease of use makes it a versatile component in any high-speed video signal chain.

You May Also Be Interested in

NJR Corporation/NJRC
IC VIDEO AMP DUAL W/DRIVER 8-DIP
Lowest to $1.0918
ECAD model for NJM2268D
Linear Technology
IC AMP CURRENT FEEDBACK 14SOIC
Lowest to $42.2984
ECAD model for LT1251CS#PBF
Maxim Integrated
IC AMP VOLTAGE FEEDBACK 20TSSOP
Lowest to $4.9380
ECAD model for MAX4396EUP+T
Renesas Electronics America
360MHz, Low Power, Video Operational Amplifier with Output Limiting | IC OPAMP CFA 360MHZ LP 8-SOIC
Need more? Email Us
ECAD model for HFA1135IBZ
Texas Instruments
IC OP AMP CMOS RRO VIDEO SC70-6
Lowest to $0.7182
ECAD model for OPA360AIDCKT
Maxim Integrated
IC AMP MPLEX AMP 16QSOP
Need more? Email Us
ECAD model for MAX4311EEE+
Texas Instruments
IC DC RESTORATION CIRCUIT 14SOIC
Lowest to $20.8397
ECAD model for OPA615IDR
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2272V
Texas Instruments
IC HS VIDEO OP AMP 10-MSOP
Lowest to $4.7740
ECAD model for OPA2355DGSA/250

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9442 $59.3304
28+ $4.0569 $113.5932
43+ $3.9301 $168.9943
59+ $3.8033 $224.3947
77+ $3.6765 $283.0905
102+ $3.2962 $336.2124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 523 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention