EN
  • EN
  • DE

LT1193CN8

Part No LT1193CN8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Video Amps and Modules
Description Video Difference Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205310-LT1193CN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1193CN8 CAD Model

Description

The LT1193CN8 is a high-performance video operational amplifier from Linear Technology, designed to meet the rigorous requirements of video processing applications. This versatile amplifier offers a unique blend of speed, power efficiency, and video-specific enhancements, making it an ideal choice for professional video electronics designers.

Key Features

  • High Speed: With a 70MHz bandwidth, the LT1193CN8 is capable of handling fast signal transitions, ensuring crisp and clear video reproduction without lag or distortion.
  • Low Power Consumption: Despite its high-speed capabilities, this operational amplifier maintains a low power profile, making it suitable for portable and battery-powered devices.
  • Settling Time: A fast settling time of 22ns to 0.1% allows the LT1193CN8 to quickly adapt to changes in the video signal, ensuring consistent performance and image quality.
  • High Output Current: With the ability to deliver a continuous output current of up to 100mA, this amplifier can drive heavy loads without compromising signal integrity.
  • Low Distortion: The LT1193CN8 boasts a low differential gain and phase error, which translates to minimal distortion in video signals, preserving the original quality of the content.

Applications

The LT1193CN8 is well-suited for a variety of video applications, including:

  • Video amplifiers
  • Cable drivers
  • Video switchers
  • Specialized video processing equipment

Package and Quality

The device is offered in an 8-pin PDIP (Plastic Dual In-line Package), ensuring ease of integration into a wide range of electronic circuits. The LT1193CN8 is also characterized by its robust design and manufacturing quality, ensuring long-term reliability and performance in demanding video applications.

For engineers and designers looking for a high-performance video amplifier that combines speed, efficiency, and precision, the LT1193CN8 from Linear Technology stands out as a superior choice. Its tailored features for video processing ensure that it delivers exceptional performance in the most critical video applications.

You May Also Be Interested in

Maxim Integrated
IC RGB SWITCH 24 DIP
Need more? Email Us
Analog Devices Inc.
IC OP AMP
Need more? Email Us
Analog Devices Inc.
IC OPAMP VIDEO HI PERF 20-SOIC
Lowest to $2.7073
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Lowest to $2.6346
Texas Instruments
IC VIDEO BUFFER QUAD LP 14-SOIC
Need more? Email Us
Renesas Electronics America
IC AMP MPLEX AMP 14SOIC
Need more? Email Us
Renesas Electronics America
IC AMP SMD / Video Amp
Need more? Email Us
Harris Corporation
VIDEO AMPLIFIER, 1 CHANNEL(S), C
Need more? Email Us
Maxim Integrated
TWO-CHANNEL TRIPLE VIDEO BUFFER
Lowest to $4.8395

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8521 $65.1126
13+ $8.9043 $115.7559
21+ $8.6260 $181.1460
28+ $8.3478 $233.7384
36+ $8.0695 $290.5020
48+ $7.2347 $347.2656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess