EN
  • EN
  • DE

LT1253CS8

Part No LT1253CS8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Video Amps and Modules
Description Low Cost Dual and Quad Video Amplifiers | IC AMP VIDEO DUAL 270MHZ 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Applications Current Feedback
-3db Bandwidth 270MHz
Slew Rate 250V/μs
Supply Current 6mA
Current - Output / Channel 55mA
Supply Voltage , Single/Dual (±) 4V ~ 28V, ±2V ~ 14V
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LT1253
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1205429-LT1253CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1253CS8 CAD Model

Description

Product Overview: LT1253CS8

The LT1253CS8 is a high-performance video operational amplifier from Linear Technology, designed to address the stringent requirements of video signal processing. Its exceptional bandwidth, low noise, and high output current make it an ideal choice for applications that demand the highest quality video reproduction.

Key Features

  • Wide Bandwidth: The LT1253CS8 boasts a wide bandwidth of 50MHz, which ensures that it can handle high-speed signals without compromising the integrity of the video output.
  • High Slew Rate: With a high slew rate of 500V/µs, this op-amp is capable of rapid changes in output voltage, making it suitable for high-resolution video and other fast signal applications.
  • Low Noise: The device exhibits low noise characteristics, which is critical in maintaining the quality and clarity of video signals.
  • High Output Current: It can deliver a continuous output current of up to 60mA, allowing it to drive a wide range of loads, including cables and other high-capacitance loads commonly found in video applications.
  • Single Supply Operation: The LT1253CS8 can operate from a single 4V to 36V supply or dual supplies of ±2V to ±18V, providing flexibility in various circuit designs.

Applications

The LT1253CS8 is versatile and can be used in a multitude of video applications such as:

  • Video amplifiers
  • Cable drivers
  • RGB amplifiers
  • Video switchers
  • Test equipment

Package and Quality

The product comes in an 8-lead SOIC package, known for its compact size and reliability. Linear Technology ensures that each LT1253CS8 op-amp meets rigorous quality control standards, delivering performance and consistency that professionals in the field can rely on.

Conclusion

Whether it's for professional video editing, broadcasting, or any application requiring clean and stable video signals, the LT1253CS8 from Linear Technology stands out as an exemplary choice for designers and engineers who require the best in video op-amp performance.

You May Also Be Interested in

Texas Instruments
IC VIDEO BUFFER QUAD LP 14-SOIC
Need more? Email Us
Maxim Integrated
IC 2CH QUAD VIDEO BUFF 16 DIP
Lowest to $2.9037
Maxim Integrated
IC VIDEO MUX AMP HS MULTI TQFN / Video Amp
Lowest to $3.2271
Renesas Electronics America
IC AMP SMD / Video Amp
Need more? Email Us
Analog Devices Inc.
IC OPAMP VIDEO HI PERF 20-SOIC
Lowest to $2.7073
National Semiconductor (TI)
OPERATIONAL AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $3.2446
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us
Renesas Electronics America
IC AMP MPLEX AMP 14SOIC
Need more? Email Us
Analog Devices Inc.
IC AMP VIDEO TRIPLE HC 14-SOIC
Lowest to $7.0594

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9517 $59.5170
24+ $4.8833 $117.1992
37+ $4.7309 $175.0433
51+ $4.5784 $233.4984
66+ $4.4260 $292.1160
88+ $3.9674 $349.1312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess