EN
  • EN
  • DE

NCS2566

Part No NCS2566
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Video Amps and Modules
Description Six-Channel Video Driver with Triple SD & Triple Selectable SD/HD Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1230523-NCS2566
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCS2566 CAD Model

Description

The ON Semiconductor NCS2566 is a high-performance, low-power video amplifier designed with the modern video and high-speed data transmission applications in mind. This integrated circuit is part of ON Semiconductor's renowned portfolio of solutions for video processing, offering excellent signal fidelity and bandwidth necessary for high-quality video reproduction.

Key Features

  • High Bandwidth: The NCS2566 boasts a 500 MHz -3dB bandwidth at a gain of +2, making it suitable for high-definition video signals and other high-frequency applications.
  • Low Power Consumption: With its low operating power requirements, this amplifier is ideal for portable and battery-powered devices, ensuring minimal impact on the overall power budget of the system.
  • Flexible Gain Settings: The device supports a range of gain settings without external resistors, providing versatility in various applications and simplifying the design process.
  • Single Supply Operation: It operates from a single +5V supply, simplifying the power supply design and reducing the complexity of the overall system.
  • Enable/Disable Function: The NCS2566 features an enable/disable function that allows the user to turn off the device, thereby reducing power consumption when the amplifier is not in use.

Applications

The NCS2566 is well-suited for a wide range of applications, including:

  • High-Speed Video Processing
  • Cable Drivers
  • Video Switchers and Routers
  • Test and Measurement Equipment
  • Professional Video Equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the NCS2566 is no exception. It is manufactured to the highest standards, ensuring consistent performance and durability for the life of the product.

For engineers and designers looking for a reliable, high-speed video amplifier, the NCS2566 from ON Semiconductor is an excellent choice that combines performance with operational efficiency.

You May Also Be Interested in

National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $1.2696
National Semiconductor (TI)
OPERATIONAL AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $3.2446
Maxim Integrated
IC AMP MPLEX AMP 16SOIC
Need more? Email Us
Intersil
VIDEO AMPLIFIER
Lowest to $135.4353
Intersil
VIDEO MULTIPLEXER
Lowest to $105.5901
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $0.9976
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Need more? Email Us
Maxim Integrated
IC VIDEO MUX AMP HS MULTI TQFN / Video Amp
Lowest to $3.2271
Maxim Integrated
IC 2CH QUAD VIDEO BUFF 16 DIP
Lowest to $2.9037

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess