EN
  • EN
  • DE

LT1179CJ

Part No LT1179CJ
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 17uA Max, Dual and Quad, Single Supply, Precision Op Amps | ULTRA LOW PWR PREC QUAD OA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Slew Rate 0.04V/μs
Gain Bandwidth Product 85kHz
Current - Input Bias 3nA
Voltage - Input Offset 100μV
Supply Current 17μA
Supply Voltage , Single/Dual (±) 5V ~ 30V, ±2.5V ~ 15V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 14-CDIP
Supplier Device Package 14-CERDIP
Family Part Number LT1179
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1205285-LT1179CJ
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1179CJ CAD Model

Description

Product Overview: LT1179CJ from Linear Technology

The LT1179CJ is a high-performance, quad operational amplifier (op-amp) designed by Linear Technology, now part of Analog Devices, renowned for its precision electronic components. This op-amp is characterized by its low power consumption and high accuracy, making it an ideal choice for a wide range of applications, including control systems, test equipment, and signal conditioning circuits.

Key Features

  • Low Power Consumption: The LT1179CJ is designed to operate efficiently, with a typical supply current of just 350µA per amplifier. This makes it suitable for battery-powered and portable applications where power conservation is crucial.
  • High Input Impedance: With a high input impedance, this op-amp minimizes the loading effect on the input signal, preserving signal integrity and ensuring accurate amplification.
  • Low Offset Voltage: The LT1179CJ boasts a low input offset voltage, which translates to improved accuracy in amplification and reduces the need for external calibration or trimming.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from ±2.5V to ±15V, providing flexibility in various circuit designs and ensuring compatibility with both single and dual supply operations.
  • Output Swing: This op-amp can swing its output close to the supply rails, maximizing the dynamic range in applications such as data acquisition systems.

Package and Reliability

The LT1179CJ is packaged in a robust ceramic DIP (Dual In-line Package), which provides excellent thermal and mechanical reliability. The ceramic package ensures that the device can operate under a wide temperature range, making it suitable for industrial and military applications where extreme conditions are common.

Applications

The versatile nature of the LT1179CJ allows it to be used in a variety of applications. Its precision and low power consumption make it an excellent choice for portable medical devices, while its robustness suits industrial control systems. Additionally, it can be used in audio processing for high-fidelity sound reproduction and in sensor interfaces where accurate signal amplification is necessary.

Overall, the LT1179CJ from Linear Technology is a reliable and efficient solution for designers looking for a quad operational amplifier that offers precision, low power, and flexibility.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess