EN
  • EN
  • DE

LT1178ACN8

Part No LT1178ACN8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 17uA Max, Dual and Quad, Single Supply, Precision Op Amps | IC OPAMP GP 2 CIRCUIT 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type General Purpose
Slew Rate 0.04V/μs
Gain Bandwidth Product 85kHz
Current - Input Bias 3nA
Voltage - Input Offset 80μV
Supply Current 16μA
Supply Voltage , Single/Dual (±) 5V ~ 30V, ±2.5V ~ 15V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number LT1178
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1205283-LT1178ACN8
Manufacturer Homepage www.linearsystems.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1178ACN8 CAD Model

Description

Overview of the LT1178ACN8 Precision Operational Amplifier

The LT1178ACN8 is a high-quality precision operational amplifier (op-amp) manufactured by Linear Technology, now part of Analog Devices. This op-amp is designed to offer a perfect balance of performance and versatility, making it suitable for a wide range of applications in the electronics industry. Known for its precision and reliability, the LT1178ACN8 is an excellent choice for designers looking for a dependable component for their circuit designs.

Key Features

  • Low Offset Voltage: The LT1178ACN8 boasts a low input offset voltage, which is crucial for applications requiring high accuracy and minimal signal distortion.
  • Low Noise: With its low noise characteristics, this op-amp ensures a clean signal amplification, making it ideal for sensitive audio applications and measurement equipment.
  • Quad Operational Amplifiers: The device contains four independent op-amps in a single package, providing excellent space-saving benefits for compact designs.
  • Single or Dual Supply Operation: It can operate from a single supply (up to 36V) or dual supplies (±18V), giving designers flexibility in various circuit configurations.
  • Wide Bandwidth: The LT1178ACN8 offers a wide bandwidth, which is beneficial for applications that require fast signal processing.

Applications

The versatility of the LT1178ACN8 makes it suitable for a broad range of applications, including:

  • Test Equipment
  • Audio Processing
  • Data Acquisition Systems
  • Active Filters
  • Control Systems
  • Medical Devices

Package and Quality

The LT1178ACN8 comes in an 8-pin PDIP (Plastic Dual In-line Package), which is a standard package type for through-hole mounting, ensuring easy integration into various circuit boards. Linear Technology ensures high standards of quality and performance, making the LT1178ACN8 a reliable choice for professional and industrial applications.

Overall, the LT1178ACN8 from Linear Technology stands out as a precise and robust operational amplifier that can be confidently used in a multitude of electronic designs requiring high fidelity and stability.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess