EN
  • EN
  • DE

TPS74201

Part No TPS74201
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 1.5A Ultra-LDO with Programmable Soft-Start
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1273310-TPS74201
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Portable Devices, Communications & Networking, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian TPS74201 CAD Model

Description

The TPS74201 is a versatile and reliable low-dropout (LDO) voltage regulator from Texas Instruments, designed to meet the needs of a wide range of applications. This component offers a high degree of performance in voltage regulation, ensuring stable operation for sensitive electronic devices.

Key Features

  • Adjustable Output: The TPS74201 provides an adjustable output voltage range from 1.2V to 5.5V, which allows for flexible use across various circuits and applications.
  • High Accuracy: With an output voltage accuracy of ±1%, this regulator ensures precise voltage delivery, critical for the performance of sensitive electronic components.
  • Stable with Low ESR Capacitors: The device is stable with ceramic capacitors, which have low equivalent series resistance (ESR), reducing the amount of required external components and saving board space.
  • Thermal Protection: The TPS74201 includes an over-temperature protection feature that safeguards the device and the application from excessive heat by shutting down the regulator if the internal temperature exceeds the threshold.
  • Overcurrent Protection: Integrated overcurrent protection helps prevent damage to the regulator and the downstream circuitry in the event of a short circuit or overload condition.

Applications

The TPS74201 is ideal for a variety of applications, including:

  • Post-Regulation for Switching Supplies
  • Microprocessor/ Microcontroller Supply
  • FPGAs, DSPs, and ASIC Supply
  • Medical and Healthcare Equipment
  • Telecommunications Infrastructure

Package and Availability

This LDO voltage regulator is available in a compact 20-pin QFN (quad flat no-leads) package, which is suitable for space-constrained applications. Texas Instruments provides comprehensive technical support, including datasheets, reference designs, and simulation tools to assist in the design and development process.

Conclusion

The TPS74201 is a testament to Texas Instruments' commitment to providing high-quality power management solutions. Its combination of flexibility, precision, and protective features makes it an excellent choice for powering sophisticated electronic systems. For designers seeking a reliable and adaptable voltage regulation solution, the TPS74201 is a component worth considering.

You May Also Be Interested in

NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess