EN
  • EN
  • DE

LT1136ACNW

Part No LT1136ACNW
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC 4DRV/5RCV RS232 5V 28-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/5
Duplex Full
Receiver Hysteresis 400mV
Data Rate 250KBd
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 28-PDIP
Win Source Part Number 072215-LT1136ACNW
Ultra Librarian 3D Model Ultra Librarian LT1136ACNW CAD Model

Description

Linear Technology's LT1136ACNW: Robust Quadruple RS232 Drivers/Receivers

The LT1136ACNW is a high-quality integrated circuit from Linear Technology, designed to provide reliable RS232 communication capabilities. This device is part of a family of quadruple driver/receiver circuits that are specifically engineered to meet the stringent requirements of EIA RS232 communication standards.

Key Features:

  • Integrated Charge Pump Circuitry: The LT1136ACNW includes an onboard charge pump that generates the necessary RS232 voltage levels from a single 5V supply, eliminating the need for additional external power supplies.
  • Multiple Drivers and Receivers: With four drivers and receivers, this device can handle multiple RS232 connections, making it ideal for complex communication tasks.
  • Enhanced ESD Protection: It offers enhanced Electrostatic Discharge (ESD) protection for all transmitter outputs and receiver inputs, safeguarding the device against static damage and ensuring long-term reliability.
  • Low Power Shutdown: The LT1136ACNW features a low power shutdown mode, which reduces power consumption when the device is not in use, contributing to energy-efficient designs.

Applications:

This versatile chip is suitable for a wide range of applications, including:

  • Serial data communication in industrial environments.
  • Interface for modems, printers, and other peripheral devices.
  • Data acquisition systems requiring multiple RS232 channels.

Quality and Reliability:

Linear Technology's LT1136ACNW is built to the highest standards of quality, ensuring reliable performance in the most demanding situations. It operates over the industrial temperature range and comes in a robust 24-pin widebody DIP package, making it suitable for both prototyping and production environments.

Summary:

The LT1136ACNW from Linear Technology is an exceptional choice for designers looking for a robust, multi-channel RS232 interface solution. With its integrated charge pump, multiple driver/receiver channels, enhanced ESD protection, and low power shutdown feature, it stands out as a high-performance component in communication and data transfer applications.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess