EN
  • EN
  • DE

LT1124IS8

Part No LT1124IS8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual/Quad Low Noise, High Speed Precision Op Amps | IC OPAMP GP 2 CIRCUIT 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type General Purpose
Slew Rate 4.5V/μs
Gain Bandwidth Product 12.5MHz
Current - Input Bias 8nA
Voltage - Input Offset 25μV
Supply Current 2.3mA
Supply Voltage , Single/Dual (±) ±4V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number LT1124
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1205149-LT1124IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Signal Processing
Ultra Librarian 3D Model Ultra Librarian LT1124IS8 CAD Model

Description

Product Overview: LT1124IS8 by Linear Technology

The LT1124IS8 is a high-performance, dual precision operational amplifier from Linear Technology, now part of Analog Devices, that stands out in the industry for its exceptional accuracy and stability. This device is designed to cater to applications requiring low noise, high speed, and precision, making it an excellent choice for audio, instrumentation, and control systems.

Key Features

  • Low Noise: The LT1124IS8 boasts an ultra-low noise performance, which is critical for audio applications and sensitive measurement equipment. It ensures a clean signal path, minimizing the distortion and interference that can degrade the quality of the output.
  • High Speed: With its fast settling time and high slew rate, this op-amp is capable of handling rapid changes in input signals without sacrificing accuracy, making it suitable for high-speed signal processing tasks.
  • Precision: Precision is another hallmark of the LT1124IS8, offering excellent DC characteristics. This includes low offset voltage and low drift over time and temperature, ensuring consistent performance and reliable operation.
  • Dual Amplifier Configuration: The dual amplifier design means that two independent op-amps are integrated into a single 8-lead SO package, saving space on the PCB and simplifying design complexity.
  • Wide Operating Range: It operates over a wide range of supply voltages, accommodating various application needs and ensuring flexibility in system design.

Applications

The versatility of the LT1124IS8 makes it well-suited for a broad array of applications. It's particularly useful in:

  • High-quality audio equipment
  • Precision data acquisition systems
  • Active filters and signal conditioning
  • Professional medical equipment
  • Instrumentation and control circuits

Reliability and Performance

Linear Technology's commitment to high standards means that the LT1124IS8 is built to deliver consistent, reliable performance. The robust design ensures that the device can withstand the rigors of demanding environments while maintaining precision and accuracy. Whether you're designing a professional audio interface or a sensitive scientific instrument, the LT1124IS8 is engineered to exceed expectations and provide unparalleled performance.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
OPA892DR
Lowest to $7.8583
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.2374 $84.7122
5+ $23.1693 $115.8465
8+ $22.4451 $179.5608
11+ $21.7209 $238.9299
14+ $20.9979 $293.9706
19+ $18.8253 $357.6807
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess