Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage 1.8 V ~ 5.5 V
Data Converters A/D 11x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 1237994-PIC16F722-E/SS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16F722
Introduction Date December 11, 2007
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC16F722-E/SS CAD Model

Description

Product Overview:

The PIC16F722-E/SS is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This device is part of the expansive PIC16 family, known for its versatility and reliability in various embedded systems. The PIC16F722-E/SS comes in a small SSOP (Shrink Small Outline Package) form factor, making it an ideal choice for space-constrained applications.

Key Features:

  • Core: The MCU features a powerful PIC architecture with a 14-bit instruction set, designed for ease of use and quick execution of commands.
  • Memory: It is equipped with 3.5KB of flash program memory, 128 bytes of EEPROM data memory, and 256 bytes of RAM, providing ample storage for code and data.
  • I/O Ports: The device boasts 25 I/O pins, which include several analog inputs and a variety of digital communication options.
  • Timers and PWM: Multiple timers and up to two PWM (Pulse Width Modulation) outputs offer flexibility in timing-related functions and in controlling motors or lighting.
  • Analog-to-Digital Converter: An integrated 10-bit ADC (Analog-to-Digital Converter) allows for precise measurement of analog signals, essential for sensor interfacing and data acquisition.
  • Operating Voltage: The MCU operates within a range of 2.0V to 5.5V, accommodating a variety of power supply conditions.
  • Temperature Range: It is designed to function reliably across a broad temperature range, making it suitable for challenging environmental conditions.

Applications:

The PIC16F722-E/SS is well-suited for an array of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Home automation
  • Medical devices

Support and Resources:

Microchip Technology provides extensive support for the PIC16F722-E/SS with development tools, software libraries, and documentation to assist engineers in prototyping and development. These resources are designed to help reduce time-to-market and ensure successful integration of the MCU into various applications.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
ECAD model for DF71494AD80FPV
Renesas Electronics America
MCU 16-bit R8C CISC 8KB Flash 3.3V/5V 20-Pin LSSOP Tube / IC MCU 16BIT 8KB FLASH 20LSSOP
Lowest to $14.7728
ECAD model for R5F2M122ANSP#U0
Microchip Technology
IC MCU 8BIT 32KB FLASH 44VQFN
Lowest to $11.5265
ECAD model for ATMEGA32U4-MUR
Microchip Technology
MCU 32-bit AT32 AVR RISC ROMLess 1.8V 256-Pin CABGA T/R | IC MCU 32BIT ROMLESS 256CTBGA
Lowest to $22.1591
ECAD model for AT32AP7000-CTUR
Texas Instruments
Need more? Email Us
ECAD model for CC3200MODR1S2AMOB
Nuvoton Technology Corporation of America
IC MCU 8BIT 2KB FLASH 20DIP
Lowest to $2.3886
ECAD model for W79E2051AKG
Microchip Technology
IC MCU 8BIT 14KB FLASH 14SOIC
Lowest to $2.7300
ECAD model for PIC16F1454-I/SL
ON Semiconductor
Arithmetic Controller Engine for Low Power Applications | IC MCU 8BIT 2KB EEPROM 8DIP
Lowest to $20.1827
ECAD model for ACE1502EN
Silicon Labs
IC MCU 8BIT 32KB FLASH 48TQFP / 8051 series Microcontroller IC 8-Bit 100MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
Lowest to $26.3910
ECAD model for C8051F360-C-GQR

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention