Products specifications Report Issue?

Win Source Part Number 1093691-LAS11150FLF
Categories OEM Parts(J-L)
Manufacturer TT Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LAS11150FLF CAD Model

Description

The LAS11150FLF is a common mode choke from TT Electronics designed to suppress common mode noise in electronic circuits. It is particularly useful in applications where electromagnetic interference (EMI) needs to be minimized, such as power lines and data communication circuits.

Applications

  • Power Line Filtering
  • Data Line Filtering (USB, Ethernet)
  • Suppression of Common Mode Noise
  • Motor Control Circuits
  • Inverter Circuits

Features

  • Common Mode Choke
  • High Impedance at High Frequencies
  • Low DC Resistance
  • Compact Size
  • RoHS Compliant

Benefits

  • Effectively suppresses common mode noise
  • Improves EMI performance of electronic devices
  • Reduces interference with other electronic equipment
  • Helps to meet regulatory requirements for EMI emissions
  • Minimizes power loss

Additional Details

The LAS11150FLF features a ferrite core that provides high impedance to common mode currents while offering low impedance to differential mode currents. This allows the choke to effectively filter out common mode noise without significantly affecting the desired signal. The low DC resistance minimizes power loss, contributing to energy efficiency. The compact size makes it suitable for space-constrained applications. TT Electronics is a well-known manufacturer of passive components, and their common mode chokes are widely used in various industries. This choke is suitable for a wide range of applications where common mode noise suppression is critical, such as power supplies, data communication lines, and motor control circuits.

This choke is essential for meeting EMC (Electromagnetic Compatibility) standards and ensuring the reliable operation of electronic devices in noisy environments. The high impedance at high frequencies effectively blocks unwanted noise signals, preventing them from interfering with sensitive circuitry. The LAS11150FLF provides a cost-effective and reliable solution for common mode noise suppression, improving the overall performance and reliability of electronic systems.

You May Also Be Interested in

Taiyo Yuden
Need more? Email Us
ECAD model for LEM2520T33NJ
Leshan Radio
Need more? Email Us
ECAD model for LDN2367T1G
LSI Computer Systems
Lowest to $36.5585
ECAD model for L-DP4V34X-M32-DT
Murata Electronics North America
Lowest to $0.0421
ECAD model for LFD2H829MMZ4E595
Mini-Circuits
LTCC LOW PASS FILTER, DC - 2400 / 2.8GHz Cut Off Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
Need more? Email Us
ECAD model for LFCN-2400D+
Kycon, Inc.
USB TYPE C, SMT PINS, TH SHIELD / USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
Need more? Email Us
ECAD model for KUSBX-SMT-CS2-BTR
ACX
Need more? Email Us
ECAD model for LF1005-N2R4DAAT/LF
Essentra Components
CBL CLIP WIRE SADDLE EDGE MNT / Cable Clip, Wire Saddle Natural Edge Mount, Locking Pin 0.660" L x 0.580" H (16.76mm x 14.73mm)
Need more? Email Us
ECAD model for LEWSE-21-01
TT Electronics
Need more? Email Us
ECAD model for LAS11150FLF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention