Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Sensor Type Proximity
Interface Analog
Voltage - Supply 4V ~ 35V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part TDA0161
Other Names 497-8398
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.41.0150
Win Source Part Number 1283735-STEVAL-IFS005V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IFS005V1 CAD Model

Description

STEVAL-IFS005V1 - STMicroelectronics Smart Inverter Kit

The STEVAL-IFS005V1 is an advanced smart inverter kit designed by STMicroelectronics, a global semiconductor leader known for its innovative solutions. This comprehensive kit is part of the ST's power management and motor control product line, specifically tailored for the development and testing of three-phase inverter topologies. It is an excellent tool for engineers and developers looking to explore the capabilities and performance of ST's power devices in motor control applications.

At the heart of the STEVAL-IFS005V1 kit is the intelligent power module (IPM), which integrates a three-phase inverter power stage with gate drivers, bootstrap diodes, and protection features. This integration simplifies the design process, reduces the bill of materials, and enhances system reliability. The IPM is capable of driving motors with a wide range of power ratings, making it suitable for a variety of industrial, consumer, and automotive applications.

The kit is designed with flexibility in mind, providing various configuration options to suit different requirements. It includes a microcontroller unit (MCU) from ST's STM32 family, renowned for its high performance and efficiency. The MCU is pre-programmed with firmware to jumpstart the development process, but it can also be re-programmed with custom firmware to meet specific application needs.

For connectivity, the STEVAL-IFS005V1 offers options for both analog and digital inputs/outputs, enabling seamless integration with external control systems or sensors. It also features overcurrent, overvoltage, and temperature protection, ensuring safe operation under various conditions. An onboard debugging interface facilitates easy firmware development and troubleshooting.

The kit comes with a comprehensive set of documentation, including schematics, BOM, user manuals, and application notes, which helps to reduce development time and get to market faster. With its robust design and versatile features, the STEVAL-IFS005V1 is an ideal platform for engineers to innovate and develop the next generation of energy-efficient motor control solutions.

Whether you are working on industrial drives, home appliances, or electric vehicle powertrains, the STEVAL-IFS005V1 smart inverter kit offers a reliable and flexible foundation for your motor control projects.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVALUATION FOR ADXL346
Need more? Email Us
ECAD model for EVAL-ADXL346Z-M
Analog Devices Inc.
EVAL BOARD 4-20MA TEMP MONITOR
Need more? Email Us
ECAD model for EVAL-CN0319-EB1Z
Texas Instruments
EVAL MODULE FOR TMP709
Need more? Email Us
ECAD model for TMP709EVM
Silicon Labs
BOARD EVAL FOR SI7013
Need more? Email Us
ECAD model for SI7013USB-DONGLE
Pololu Corporation
ACS71240 CUR SEN 30A, 3.3V
Need more? Email Us
ECAD model for 5241
Adafruit Industries LLC
BREAKOUT BOARD 9-DOF IMU BNO055
Need more? Email Us
ECAD model for 2472
Analog Devices Inc.
EVAL BOARD FOR ADXRS290Z-S
Need more? Email Us
ECAD model for EVAL-ADXRS290Z-S
Analog Devices Inc.
BOARD EVAL PCB ADIS16201
Need more? Email Us
ECAD model for ADIS16201/PCBZ
OSRAM Opto Semiconductors Inc.
EVAL MODULE FOR TMG3993
Need more? Email Us
ECAD model for TMG3993EVM

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention