EN
  • EN
  • DE

LT1086IT25

Part No LT1086IT25
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071292-LT1086IT25
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1086IT25 CAD Model

Description

LT1086IT25 - Linear Technology Voltage Regulator

The LT1086IT25 is a robust low dropout voltage regulator from Linear Technology designed to provide precision, reliability, and ease of integration for a wide range of applications. This component is a part of the LT1086 series, which is known for its high performance in voltage regulation tasks.

Key Features

  • Output Voltage: The LT1086IT25 is designed to deliver a fixed output voltage of 2.5V, which is ideal for logic circuits and other low-voltage applications.
  • Dropout Voltage: With a low dropout voltage, this regulator maintains its output stability even when the input voltage is close to the output voltage, making it extremely efficient for battery-powered devices.
  • Current Output: It offers an output current of up to 1.5A, catering to a broad range of power requirements for both digital and analog circuits.
  • Adjustable Output: Though it comes with a preset voltage, the LT1086IT25 also allows for output voltage adjustment, providing flexibility for specific design requirements.
  • Thermal Protection: The device includes built-in thermal overload protection that shuts down the output when the safe operating temperature is exceeded, thereby safeguarding the regulator and the load from potential damage.
  • Current Limit Protection: To prevent damage from overcurrent conditions, the LT1086IT25 features current limit protection, which also enhances the safety of your application.

Applications

The LT1086IT25 is suitable for a variety of applications, including but not limited to:

  • High-efficiency linear regulators
  • Post regulators for switching supplies
  • 5V to 3.3V linear regulators
  • Battery chargers
  • Power supplies for laptops, motherboards, and graphic cards

Package and Quality

The LT1086IT25 is available in a TO-220 package, which is conducive for heat dissipation and is compatible with standard mounting techniques. Linear Technology ensures high standards of quality and reliability, making the LT1086IT25 a dependable choice for your voltage regulation needs.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess