LT1044CS8 Voltage Converter by Linear Technology
The LT1044CS8 is a versatile switched-capacitor voltage converter designed and manufactured by Linear Technology, a leader in high-performance analog integrated circuits. This component is pivotal in applications requiring voltage inversion, voltage doubling, or fractional voltage multiplication from a given input voltage. The LT1044CS8 is engineered to deliver efficient, reliable performance in a wide range of electronic devices.
Key Features:
- Output Current: The device can deliver a continuous output current of up to 20mA, suitable for a variety of low-power applications.
- Low Power Consumption: With a typical quiescent current of only 120µA, the LT1044CS8 is an excellent choice for battery-operated devices where power efficiency is critical.
- High Frequency Operation: Operating at a switching frequency of 10kHz, the converter allows for smaller external capacitors, reducing the overall size and cost of the power supply design.
- Versatility: The device can be used in a voltage inverter configuration to provide a negative voltage from a positive input, or in a voltage doubler or fractional voltage multiplier configuration to meet various circuit requirements.
Applications:
- Portable Battery-Powered Equipment
- Operational Amplifier Power Supplies
- Memory Backup Supplies
- Interface Power Supplies
- Energy Harvesting Systems
The LT1044CS8 comes in an 8-pin SOIC package, offering a compact solution that is easy to integrate into space-constrained designs. Its robustness and reliability are reflected in its wide operating temperature range, making it suitable for industrial and automotive applications as well.
With its exceptional performance and versatility, the LT1044CS8 from Linear Technology stands out as an essential component for designers looking to create efficient and innovative power supply solutions.