EN
  • EN
  • DE

LT1012CH

Part No LT1012CH
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Picoamp Input Current, Microvolt Offset, Low Noise Op Amp   | COMPEN PREC OP AMP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Bulk
Status Obsolete
Amplifier Type General Purpose
Slew Rate 0.2V/μs
Current - Input Bias 30pA
Voltage - Input Offset 10μV
Supply Current 380μA
Supply Voltage , Single/Dual (±) 2.4V ~ 40V, ±1.2V ~ 20V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package TO-205-8, TO-5-8 Metal Can
Supplier Device Package TO-5-8
Family Part Number LT1012
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1204705-LT1012CH
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1012CH CAD Model

Description

Introducing the LT1012CH Precision Operational Amplifier

The LT1012CH is a state-of-the-art precision operational amplifier from Linear Technology, designed to offer engineers a blend of top-tier performance and reliability. This device is tailored to meet the demanding requirements of sophisticated analog circuits, providing a perfect solution for applications that require high precision, low noise, and exceptional stability over time and temperature.

Key Features and Benefits

  • Ultra-Precision Performance: The LT1012CH boasts an input offset voltage of typically 10µV and a maximum of 30µV, ensuring the highest level of accuracy in your applications.
  • Low Noise: With a low-noise specification of only 0.6µVP-P (0.1Hz to 10Hz), this operational amplifier is ideal for sensitive instrumentation and audio applications where a clean signal is paramount.
  • High Stability: Temperature fluctuations have minimal impact on the LT1012CH, making it a reliable choice for systems that must perform consistently in varying environmental conditions.
  • Wide Operating Range: The device can be powered from a supply voltage range of ±2.5V to ±18V, providing flexibility in a wide array of applications.
  • Low Bias Current: With an input bias current of typically 25pA, this op-amp is suitable for high-impedance sensor interfaces and precision integrators.

Applications

The LT1012CH is versatile enough to be used in a multitude of applications, including:

  • Precision data acquisition systems
  • High-quality audio equipment
  • Medical instrumentation
  • Process control systems
  • Professional test equipment

With its hermetically sealed can packaging, the LT1012CH is not only robust but also ensures long-term reliability, which is crucial for industrial and military applications where equipment must withstand harsh conditions.

In summary, the LT1012CH from Linear Technology represents a remarkable combination of precision, low noise, and stability, making it an excellent choice for engineers looking to enhance the performance and integrity of their analog circuits. Whether you're designing for the lab, the field, or the factory floor, the LT1012CH stands ready to deliver unparalleled performance.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess