EN
  • EN
  • DE

LT1001ACH

Part No LT1001ACH
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision Operational Amplifier | PRECISION OP AMP TO5-8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Bulk
Status Obsolete
Amplifier Type General Purpose
Slew Rate 0.25V/μs
Gain Bandwidth Product 800kHz
Current - Input Bias 500pA
Voltage - Input Offset 10μV
Supply Voltage , Single/Dual (±) ±3V ~ 18V
Temperature Range - Operating 0°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-205-8, TO-5-8 Metal Can
Supplier Device Package TO-5-8
Family Part Number LT1001
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1204633-LT1001ACH
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1001ACH CAD Model

Description

The LT1001ACH is a high-performance operational amplifier (op-amp) from Linear Technology, designed to offer a perfect blend of precision, low power consumption, and high versatility. This product is ideal for a broad range of applications, including industrial control systems, test equipment, and analog circuits where accuracy is paramount.

Key Features:

  • Low Offset Voltage: The LT1001ACH boasts an impressive low input offset voltage, which significantly reduces the need for external calibration and ensures high accuracy in signal amplification.
  • High Gain Bandwidth Product: With a high gain bandwidth product, this op-amp can handle a wide range of frequencies, making it suitable for audio processing, filters, and fast signal conditioning tasks.
  • Stable with High Capacitive Loads: This operational amplifier is designed to be stable even when driving high capacitive loads, a crucial feature for maintaining signal fidelity in complex circuits.
  • Low Noise: The LT1001ACH has a low noise figure, which minimizes the introduction of unwanted signals into the amplification process, thus preserving the integrity of the original signal.
  • Low Power Consumption: Energy efficiency is a key consideration in modern electronic design, and the LT1001ACH addresses this by operating with low quiescent current, making it suitable for battery-powered and portable applications.

Product Specifications:

Parameter Value
Input Offset Voltage Max 75 µV
Gain Bandwidth Product 1 MHz
Supply Current Max 1.4 mA
Operating Temperature Range -55°C to +125°C
Package TO-5-8

The LT1001ACH from Linear Technology is a testament to the company's commitment to providing high-quality, reliable, and precision components. Whether you're designing for professional-grade equipment or sophisticated hobbyist projects, the LT1001ACH is a solid choice for a precision operational amplifier.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess