EN
  • EN
  • DE

MIC5842YN

Part No MIC5842YN
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 8-Bit Serial-Input Latched Drivers | IC DRVR LATCH 8BIT SER IN 18DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Switch Type Latched Driver
Number of Outputs 8
Output Configuration Low Side
Output Type Bipolar
Interface Strobe, Serial
Load Voltage (V) 15V (Maximum)
Current - Output (Maximum) 500mA
Input Type Non-Inverting
Temperature Range - Operating -55°C ~ 85°C
Manufacturer Package 18-DIP
Supplier Device Package 18-DIP
Family Part Number MIC5842
Manufacturer Pack Quantity 21
MSL Level 1 (Unlimited)
Win Source Part Number 1223227-MIC5842YN
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC5842YN CAD Model

Description

The MIC5842YN is a robust integrated circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-voltage, high-current integrated circuit is specifically engineered to drive inductive loads, such as relays, solenoids, and other actuators, making it an ideal choice for industrial, automotive, and home automation applications.

Key Features

  • Output Ratings: The MIC5842YN boasts an impressive output rating, with each of its 8 channels capable of sourcing up to 500mA of continuous current. This makes it suitable for driving a wide range of high-power devices.
  • High Voltage: With an operating voltage range of 10.5V to 50V, this driver can handle the demands of various high-voltage applications.
  • Integrated Clamp Diodes: The inclusion of built-in clamp diodes provides protection against inductive kickback, which is essential when driving inductive loads.
  • Serial Data Input: The device features a serial data input interface, which simplifies the connection to microcontrollers and allows for easy control of multiple outputs with minimal I/O pins.
  • Output Enable Function: An output enable function allows the user to quickly disable or enable all outputs, providing an additional layer of control.
  • Thermal Shutdown Protection: The MIC5842YN is equipped with thermal shutdown protection to prevent overheating, ensuring reliable performance and longevity.

Applications

The versatile nature of the MIC5842YN makes it suitable for a variety of applications, including:

  • Industrial control systems
  • Automotive systems
  • Home automation
  • Programmable controls
  • Office machines

With its robust design and powerful output capabilities, the MIC5842YN from Microchip Technology is an exceptional choice for designers seeking a reliable driver for high-voltage, high-current inductive loads.

You May Also Be Interested in

STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4879 $58.3427
32+ $3.6824 $117.8368
49+ $3.5673 $174.7977
67+ $3.4523 $231.3041
87+ $3.3372 $290.3364
116+ $2.9919 $347.0604
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,821 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess