EN
  • EN
  • DE

1N4690

Part No 1N4690
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 5.6 V
Tolerance ±5%
Power - Max 500 mW
Current - Reverse Leakage @ Vr 10 µA @ 4 V
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting Type Through Hole
Package / Case DO-204AA, DO-7, Axial
Supplier Device Package DO-7
Base Product Number 1N4690
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 539088-1N4690
Ultra Librarian 3D Model Ultra Librarian 1N4690 CAD Model

Description

Product Overview: 1N4690 Zener Diode

The 1N4690 is a high-quality Zener diode from Microchip Technology, renowned for its reliability and performance in voltage regulation applications. This Zener diode is designed to provide a precise voltage reference, making it an essential component in a wide range of electronic circuits.

Key Features

  • Voltage Regulation: The 1N4690 offers excellent voltage stability, ensuring a steady reference across a range of input voltages and load conditions.
  • Power Dissipation: With its ability to dissipate power effectively, the device can handle up to 1 watt of power, making it suitable for medium-power applications.
  • Wide Voltage Range: This Zener diode is available in various nominal Zener voltages, providing flexibility for designers to choose the appropriate voltage for their specific requirements.
  • Compact Package: The device comes in a small, axial-lead, glass package that is easy to mount on a PCB and is compatible with high-density circuit designs.
  • Robust Performance: It is designed to withstand harsh environments and is characterized by its excellent stability and low dynamic impedance.

Applications

The 1N4690 Zener diode is commonly used in a variety of applications where voltage regulation is critical. These include:

  • Voltage reference in power supplies
  • Surge protection in sensitive electronics
  • Wave shaping and clipping circuits
  • Stabilization of oscillator circuits

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The 1N4690 Zener diode is manufactured with this commitment in mind, ensuring that it performs consistently over its intended lifespan, even in demanding conditions. With its robust design and precise voltage control, the 1N4690 is an excellent choice for designers looking for a dependable Zener diode solution.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1656 $57.9600
855+ $0.1358 $116.1090
1,320+ $0.1317 $173.8440
1,815+ $0.1274 $231.2310
2,350+ $0.1231 $289.2850
3,140+ $0.1104 $346.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess