EN
  • EN
  • DE

LT1001ACJ8

Part No LT1001ACJ8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision Operational Amplifier | IC PREC OPAMP 8-CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Slew Rate 0.25V/μs
Gain Bandwidth Product 800kHz
Current - Input Bias 500pA
Voltage - Input Offset 10μV
Supply Voltage , Single/Dual (±) ±3V ~ 18V
Temperature Range - Operating 0°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 8-CDIP
Supplier Device Package 8-CDIP
Family Part Number LT1001
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1204634-LT1001ACJ8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1001ACJ8 CAD Model

Description

Product Overview: LT1001ACJ8 by Linear Technology

The LT1001ACJ8 is a precision operational amplifier that stands out for its exceptional performance and reliability. Manufactured by Linear Technology, a company renowned for its high-quality electronic components, this op-amp is designed to meet the needs of demanding applications across various industries.

Key Features

  • High Precision: The LT1001ACJ8 boasts an input offset voltage of typically 20µV, which is laser trimmed to 50µV maximum. This low offset voltage ensures accuracy in high-precision circuits.
  • Low Drift: With a typical drift of only 0.2µV/°C, the LT1001ACJ8 offers outstanding temperature stability, making it an ideal choice for applications that require consistent performance across a wide range of temperatures.
  • Low Noise: The device exhibits low noise characteristics, with a noise voltage of 0.3µVP-P (0.1Hz to 10Hz), which is crucial for sensitive electronic applications.
  • High Gain: It offers a high gain bandwidth product of 1MHz and a high open-loop gain, ensuring that the amplifier maintains its precision over a wide range of operating conditions.
  • Low Power: The operational amplifier is designed for low power consumption, with a typical supply current of 1.8mA, making it suitable for battery-powered devices and energy-efficient systems.

Applications

The LT1001ACJ8 is versatile and can be used in a variety of applications, including:

  • Precision instrumentation
  • Data acquisition systems
  • Analog filters
  • Temperature sensing and control
  • Strain gauge amplifiers
  • Medical equipment
  • Industrial process controls

Package and Quality

The LT1001ACJ8 is packaged in an 8-lead Cerdip package, ensuring robustness and durability even in harsh environments. Linear Technology's commitment to quality means that each unit is rigorously tested to meet high standards of performance and reliability.

With its combination of precision, low power, and stability, the LT1001ACJ8 from Linear Technology is an excellent choice for designers who require a dependable and high-performance operational amplifier for their critical applications.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess