Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type with Latch
Number of Elements 1
Output Type Complementary, TTL
Supply Voltage - Operating 5 V to 10 V
Voltage - Input Offset (Max) 2mV @ ±5V
Current - Input Bias (Max) 5μA @ ±5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 10mA
CMRR, PSRR (Typ) 110dB CMRR, 100dB PSRR
Propagation Delay (Max) 14ns
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 132475-MAX913CSA+
Ultra Librarian 3D Model Ultra Librarian MAX913CSA+ CAD Model

Description

Maxim Integrated MAX913CSA+ Low-Power, High-Speed, Single-Supply TTL Comparators

The MAX913CSA+ from Maxim Integrated is a high-performance, single-supply comparator designed for systems where high speed, low power consumption, and small size are paramount. This device is an ideal choice for a variety of applications, including battery-powered systems, threshold detectors, line receivers, and portable instrumentation.

Operating from a single +5V supply, the MAX913CSA+ features a fast propagation delay of typically 10ns, making it one of the fastest comparators in its class. The device is designed to interface directly with TTL and CMOS logic, and its output stage is capable of sinking 40mA, allowing for direct drive of a TTL load without pull-up resistors, simplifying design and saving board space.

The MAX913CSA+ comes in a compact 8-pin SOIC package, offering a space-saving solution for designs where board real estate is at a premium. The device also features a latch function that can be used to hold the comparator's output in a particular state, providing additional flexibility in timing-sensitive applications.

Key features of the MAX913CSA+ include:

  • Single +5V supply operation
  • Low power consumption: 5mW at +5V
  • Fast 10ns propagation delay
  • Direct drive of TTL loads
  • 40mA sink current capability
  • Latch function for added control
  • Input voltage range extends 200mV below ground
  • No power supply glitches during power-up or power-down
  • 8-pin SOIC package for compact footprint

Additionally, the MAX913CSA+ is designed to maintain its performance over the full temperature range of -40°C to +85°C, ensuring reliable operation in harsh environments. Its robust design includes features that prevent power supply glitches during power-up or power-down from affecting the comparator's operation, making it a dependable choice for critical applications.

Whether you are designing a high-speed data acquisition system, a precision threshold detector, or any other application requiring a fast, low-power comparator, the MAX913CSA+ from Maxim Integrated is an excellent choice that combines speed, efficiency, and reliability in a small package.

You May Also Be Interested in

Linear Technology
IC COMP R-R I/O DUAL LP 16SSOP / Comparator Dual R-R I/O ±3.5V/7V 16-Pin SSOP N Tube
Lowest to $17.3790
ECAD model for LT1712IGN#PBF
Texas Instruments
IC DUAL DIFF COMPARATOR 8-SOIC
Need more? Email Us
ECAD model for LM293MDREP
Texas Instruments
IC COMP CMOS OPEN DRAIN 14TSSOP
Lowest to $7.4745
ECAD model for TLV3404IPWR
Microchip Technology
IC COMPARATOR W/REFERENCE SC70-5
Need more? Email Us
ECAD model for MIC845NYC5
Texas Instruments
IC COMP CMOS OPEN DRAIN 14-SOIC
Lowest to $7.5944
ECAD model for TLV3404IDR
Microchip Technology
IC COMP PUSHPULL 1.6V DUAL 8MSOP
Lowest to $2.6071
ECAD model for MCP6542-I/MS
Linear Technology
IC COMPARATOR DUAL HS 3/5V 8-DFN / Comparator Dual R-R O/P 6V 8-Pin DFN EP Tube
Lowest to $26.1754
ECAD model for LT1720IDD#PBF
Microchip Technology
IC COMP 1.6V SNGL P-P SC70-5
Lowest to $0.5584
ECAD model for MCP6541UT-I/LT
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6 / Comparator Dual 18V Automotive 6-Pin TSOT-23 T/R
Need more? Email Us
ECAD model for LT6700MPS6-3#TRPBF

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2346 $51.1730
12+ $8.3976 $100.7712
19+ $8.1352 $154.5688
26+ $7.8728 $204.6928
33+ $7.6104 $251.1432
44+ $6.8231 $300.2164
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention