EN
  • EN
  • DE

DC2073A-D

Part No DC2073A-D
Manufacturer Linear Technology
Catalog Evaluation and Demonstration Boards and Kits
Description DEMO BOARD OSC TRIPLE FIXED / LTC6905-133 Silicon Oscillator Demonstration Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Main Purpose Timing, Clock Oscillation
Utilized IC / Part LTC6905-133
Supplied Contents Board(s)
Win Source Part Number 770864-DC2073A-D
Popularity Medium
Supply and Demand Status Balance
Family Name DC2073A
Introduction Date August 05, 2013
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DC2073A-D CAD Model

Description

The DC2073A-D demonstration board, crafted by Linear Technology, is an exemplary piece of engineering designed to showcase the capabilities and performance of the LTC3335 nanopower buck-boost DC/DC with integrated Coulomb counter. This product is specifically tailored for applications where battery life is paramount and energy efficiency is not just an advantage but a necessity.

Key Features of the DC2073A-D

  • Highly Efficient Power Management: The LTC3335 core component is a high-efficiency, low quiescent current buck-boost converter, capable of delivering up to 50mA of continuous output current.
  • Integrated Coulomb Counter: The onboard Coulomb counter provides precise battery charge consumption monitoring, which is critical for battery life prediction and energy-saving strategies.
  • Wide Input Voltage Range: The board operates over a wide input voltage range from 1.8V to 5.5V, making it versatile for various battery chemistries and configurations.
  • Programmable Peak Input Current: Users can set the peak input current limit from 5mA to 250mA, allowing for optimization according to the specific power source's limitations.

Applications

The DC2073A-D is ideal for a multitude of low power applications, including but not limited to:

  • Wireless Sensor Nodes
  • Energy Harvesting Systems
  • Portable and Wearable Electronics
  • Remote Monitoring
  • Industrial Monitoring Devices

Design and Layout

The demonstration board is meticulously designed to be user-friendly, featuring test points and jumpers for easy evaluation and prototyping. It is compact and robust, suitable for both lab testing and field trials.

Support and Documentation

Linear Technology provides comprehensive support for the DC2073A-D, including detailed datasheets, application notes, and user guides. Their technical support team is readily available to assist with any questions regarding board operation or integration into existing systems.

With its advanced features and flexible design, the DC2073A-D demonstration board from Linear Technology is an essential tool for engineers and developers looking to push the boundaries of battery-powered device performance.

You May Also Be Interested in

Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess