EN
  • EN
  • DE

DC1221B

Part No DC1221B
Manufacturer Linear Technology
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVAL FOR LT3502EDC / LT3502 DC to DC Converter and Switching Regulator Chip 3.235VDC to 3.421VDC Output Demonstration Circuit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 3.3V
Output Current 500mA
Voltage - Input 4.5 V ~ 40 V
Regulator Topology Buck
Frequency - Switching 1.1MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LT3502
Win Source Part Number 781075-DC1221B
Popularity Medium
Supply and Demand Status Limited
Family Name DC1221B
Introduction Date June 17, 2010
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC1221B CAD Model

Description

Product Overview: DC1221B - Linear Technology

The DC1221B is a high-performance, versatile demonstration board from Linear Technology, now part of Analog Devices, designed to showcase the capabilities of the LTC®3331 integrated energy harvesting solution. This innovative product is engineered to help designers efficiently implement energy harvesting systems that can be powered by a variety of energy sources while providing a backup power solution.

Key Features

  • Integrated Energy Harvesting and Power Management: The LTC3331 chip on the DC1221B demonstration board integrates energy harvesting and power management functionalities, capable of extracting power from thermoelectric generators (TEGs), solar cells, and piezoelectric elements.
  • Multi-Source Energy Harvesting: With its ability to harness energy from multiple sources, the DC1221B board is ideal for applications where power availability is inconsistent or where battery life needs to be extended significantly.
  • Backup Power: The board includes a rechargeable battery or capacitor for energy storage, ensuring a continuous power supply during periods when harvested energy is unavailable.
  • High-Efficiency Conversion: The LTC3331 features a high-efficiency buck-boost converter that operates from input voltages ranging from 1.8V to 5.5V, making it suitable for a wide range of energy harvesting applications.
  • Low Quiescent Current: The DC1221B is designed for ultra-low power applications, with quiescent current as low as 950nA, which helps preserve stored energy.

Applications

The DC1221B is an excellent choice for a variety of applications that require reliable power management and energy harvesting capabilities. These include:

  • Wireless Sensor Networks: Ideal for remote or difficult-to-access locations where battery replacement is impractical.
  • Industrial Monitoring Systems: Provides a sustainable power solution for long-term monitoring and data collection.
  • Building Automation: Enhances the efficiency and sustainability of smart building systems.
  • Portable and Wearable Technology: Extends battery life and reduces the need for frequent charging.

The DC1221B from Linear Technology demonstrates the company's commitment to innovation in power management and energy harvesting. It offers a practical solution for designers looking to create sustainable and maintenance-free electronic systems.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3676EUJ / LTC3676EUJ PMIC Solution 0.76VDC to 1.58VDC/0.82VDC to 1.71VDC/1.16VDC to 1.24VDC/1.75VDC to 1.85VDC/1.82VDC to 3.72VDC/2.73VDC to 2.89VDC/2.92VDC to 3.1VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3602EUF / LTC3602EUF DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3499EDD / LTC3499EDD DC to DC Converter and Switching Regulator Chip 3.201VDC to 3.399VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3411AEDD / LTC3411A DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us
Linear Technology
LTC3880 DC to DC Controller 0.8VDC to 1.8VDC Output Demonstration Circuit / BOARD EVAL FOR LTC3880EUJ
Need more? Email Us
Microsemi Corporation
KIT EVAL FOR SWITCHING REGULATOR
Lowest to $4.6119
Linear Technology
BOARD EVAL FOR LTC3561AEDD / DC1072B DEMONSTRATION CIRCUIT
Need more? Email Us
Analog Devices Inc.
5-Channel Integrated Power Solution with Quad Buck Regulators and 200 mA LDO Regulator | EVAL BOARD BUCK REG/LDO ADP5050
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3776EUF / LTC3776EUF DC to DC Controller 1.219VDC to 1.281VDC/2.438VDC to 2.563VDC Output Demonstration Circuit
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess