EN
  • EN
  • DE

MAX3073EASD+

Part No MAX3073EASD+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS485/422 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 100mV
Data Rate 500kbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 073487-MAX3073EASD+
Ultra Librarian 3D Model Ultra Librarian MAX3073EASD+ CAD Model

Description

Maxim Integrated MAX3073EASD+ Hard Drive Interface IC

The MAX3073EASD+ from Maxim Integrated is a cutting-edge hard drive interface integrated circuit (IC) that offers a robust solution for managing the communication between hard disk drives and the host system. This high-performance IC is designed to enhance data integrity and drive performance while minimizing power consumption, making it an ideal choice for a wide range of storage applications.

With its precision-engineered architecture, the MAX3073EASD+ supports Serial Attached SCSI (SAS) interface, which is a point-to-point serial protocol that moves data to and from computer-storage devices such as hard drives and tape drives. SAS is designed for high-throughput and fast data access. The device operates over a wide temperature range, ensuring reliability and stability in various operating conditions.

The IC is housed in a compact 8-SO package, which allows for a minimal footprint on the PCB and is well-suited for space-constrained applications. The small package does not compromise on performance, as the MAX3073EASD+ integrates a host of features that are essential for modern storage solutions.

Key features of the MAX3073EASD+ include:

  • Support for 3.0 Gbps, 6.0 Gbps, and 12.0 Gbps SAS/SATA data rates, offering versatility for different storage requirements.
  • Integrated spread spectrum clocking for reduced electromagnetic interference (EMI), which is crucial for maintaining signal integrity in dense electronic environments.
  • Low power consumption, which is critical for energy-efficient storage systems and helps reduce the overall system thermal footprint.
  • Programmable pre-emphasis and signal amplitude, providing flexibility to optimize signal integrity based on the specific system design.
  • Hot-plug capability, enabling users to add or remove drives without shutting down the system, thus ensuring uninterrupted service and maintenance.

Whether used in enterprise storage systems, data centers, or high-performance computing environments, the MAX3073EASD+ from Maxim Integrated is engineered to deliver reliable and efficient operation. Its advanced features and capabilities make it a smart choice for developers and engineers looking to construct robust storage solutions with high data integrity and performance requirements.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.5217 $57.0434
5+ $23.4024 $117.0120
7+ $22.6711 $158.6977
10+ $21.9398 $219.3980
12+ $21.2085 $254.5020
16+ $19.0145 $304.2320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess