EN
  • EN
  • DE

DC1037A

Part No DC1037A
Manufacturer Linear Technology
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVAL FOR LT3470EDDB / Power Demonstration circuit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 5V
Output Current 200mA
Voltage - Input 5.5 V ~ 40 V
Regulator Topology Buck
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LT3470
Win Source Part Number 781026-DC1037A
Popularity Medium
Supply and Demand Status Limited
Family Name DC1037A
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC1037A CAD Model

Description

The DC1037A is a high-performance, versatile demonstration board from Linear Technology, designed to showcase the capabilities of the LTC®3880EUJ, a dual, polyphase synchronous step-down DC/DC controller with I²C-based PMBus interface for programmable voltage regulation.

Key Features

  • Dual Output Controller: The LTC3880 at the heart of DC1037A provides two independent output channels, allowing for efficient power management of complex systems.
  • Polyphase Capability: Polyphase operation reduces input and output ripple and allows for the use of smaller and more efficient inductors and capacitors.
  • PMBus Interface: The inclusion of an I²C-based PMBus interface enables full programmability and real-time monitoring of voltage, current, temperature, and fault status, offering superior control over the power supply parameters.
  • Wide Input Voltage Range: The board operates over a wide input voltage range, making it suitable for various applications from industrial to automotive systems.
  • EEPROM Data Storage: On-board EEPROM allows for the storage of custom configurations and ensures that the system can retain settings between power cycles.

Applications

The DC1037A is ideal for a broad range of applications, including:

  • Datacom and Telecom Systems
  • Industrial Equipment
  • Automotive Electronics
  • High-Density Distributed Power Systems

Design and Layout

The demonstration board comes with a carefully designed layout to optimize performance and minimize EMI/EMC emissions. It includes high-quality components that ensure reliable operation under various conditions. The DC1037A is also designed for easy integration into existing systems, providing a convenient test platform for the LTC3880EUJ.

Supporting Documentation

Linear Technology provides comprehensive documentation for the DC1037A, including schematics, BOM, user guides, and application notes, facilitating a quick start for engineers and designers.

You May Also Be Interested in

Microsemi Corporation
KIT EVAL FOR SWITCHING REGULATOR
Lowest to $4.6119
Linear Technology
BOARD EVAL FOR LTC3410BESC6 / LTC3410BESC6 Demonstration Circuit
Need more? Email Us
Linear Technology
LTM8032 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Demonstration Circuit / BOARD DEMO LTM8032
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR MC33063DFBCKG
Need more? Email Us
Analog Devices Inc.
5-Channel Integrated Power Solution with Quad Buck Regulators and 200 mA LDO Regulator | EVAL BOARD BUCK REG/LDO ADP5050
Need more? Email Us
Linear Technology
LTM4607EV DC to DC Converter and Switching Regulator Chip 11.76VDC to 12.24VDC Output Demonstration Circuit / BOARD DEMO LTM4607EV
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3561AEDD / DC1072B DEMONSTRATION CIRCUIT
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR TPS63000
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess