EN
  • EN
  • DE

TEA3718DP

Part No TEA3718DP
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description STEPPER MOTOR DRIVER | IC MOTOR DRVR BIPOLAR 16POWERDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Motor Type - Stepper Bipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel
Technology Bipolar
Step Resolution 1, 1/2
Applications General Purpose
Output Current 1.5A
Supply Voltage (V) 4.75V ~ 5.25V
Load Voltage (V) 10V ~ 45V
Temperature Range - Operating 0°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PowerDIP
Family Part Number TEA3718
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1266656-TEA3718DP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA3718DP CAD Model

Description

The TEA3718DP from STMicroelectronics is a robust and versatile stepper motor driver integrated circuit, designed to drive bipolar stepper motors with precision and efficiency. This dual full-bridge driver is capable of delivering up to 1 A per phase and is suitable for a wide range of applications, including but not limited to printers, robotics, and industrial automation systems.

Key Features

  • Output Current: Up to 1 A per phase, which allows it to drive a wide range of stepper motors.
  • Operating Voltage: The device operates from a supply voltage ranging from 10 V to 46 V, providing flexibility for various power requirements.
  • Dual Full-Bridge Driver: The TEA3718DP is capable of driving two coils of a bipolar stepper motor, which makes it an efficient solution for controlling stepper motors.
  • Cross-Conduction Protection: Includes safety features such as cross-conduction protection, which prevents simultaneous high-side and low-side conduction.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from overheating, enhancing its reliability and lifespan.
  • Non-Dissipative Overcurrent Protection: This feature helps to protect the motor and the driver from damage due to overcurrent conditions without the need for external sensing resistors.

Applications

The TEA3718DP stepper motor driver is ideal for a variety of applications that require precise motor control. Its robust design and integrated features make it particularly well-suited for:

  • Office Automation (Printers, Scanners, Copiers)
  • Robotics and Automated Guided Vehicles (AGVs)
  • Industrial Equipment (CNC Machines, Textile Machines)
  • Medical Equipment (Pumps, Dosage Systems)

Package and Quality

The TEA3718DP is offered in a PowerDIP24 (20+2+2) package, which ensures adequate heat dissipation and ease of integration into various system designs. STMicroelectronics is committed to delivering high-quality products, and the TEA3718DP is no exception, meeting stringent industry standards for performance and reliability.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER 24SSOP
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
NXP / Nexperia
IC BRIDGE DRIVER PAR 54SOIC
Lowest to $8.7314
ON Semiconductor
Motor/Motion/Ignition Controllers & Drivers
Lowest to $2.7858

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1853 $65.5590
65+ $1.7937 $116.5905
100+ $1.7371 $173.7100
140+ $1.6817 $235.4380
180+ $1.6251 $292.5180
240+ $1.4576 $349.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess