Products specifications Report Issue?

Win Source Part Number 1000262-GD74LS30
Categories OEM Parts(F-I)
Manufacturer LG
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GD74LS30 CAD Model

Description

The GD74LS30 is an 8-input NAND gate from LG. Part of the 74LS series of logic gates, known for their use in digital electronics. The NAND gate performs the inverse of an AND gate; the output is low only when all inputs are high.

Applications:

  • Logic Circuits: Used in building logic functions within digital systems.
  • Data Selection: Part of circuits used for data comparison and manipulation.
  • Control Logic: Found in control systems for electronic devices.
  • Digital Electronics Education: Applied in educational settings to demonstrate digital logic concepts.
  • Simple Computing: Used in older computer systems for boolean operations.

Features:

  • Single 8-Input NAND Gate: Contains one 8-input NAND gate per package.
  • High Speed: Offers fast switching times suitable for various digital uses.
  • Low Power Consumption: Operates efficiently, saving power.
  • TTL Compatible: Matches standard TTL voltage requirements.
  • Broad Voltage Range: Operates under the common TTL voltage range (4.75V to 5.25V).

Benefits:

  • Efficient Logic Functions: Aids in implementing complex logic by providing NAND functionality.
  • Design Efficiency: Allows for streamlined circuit design.
  • Component Reduction: Reduces the overall count of components needed in circuits.
  • Cost-Effective: Provides an economic approach to implementing logic gates.
  • Ease of Integration: Easy to include in existing digital designs.

Additional Details:

The GD74LS30 comes in a 14-pin DIP (Dual In-line Package). It typically operates on a 5V power supply. The NAND gate output is low if all eight inputs are high, and high otherwise. The 74LS series balances speed and power efficiency, and it remains valuable for educational purposes, maintaining older systems, and for hobbyists. Always check the datasheet for details such as propagation delay, input voltage levels, and output drive capability to ensure proper usage.

You May Also Be Interested in

Samtec Inc.
CONN HDR 108POS 0.1 STACK T/H / 108 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
ECAD model for HW-36-07-G-T-200-055
Infineon Technologies
IGBT 600V 40A 166W TO220-3 / IGBT Trench Field Stop 600 V 40 A 166 W Through Hole PG-TO220-3-1
Lowest to $2.4925
ECAD model for IKP20N60TXKSA1
LG
Need more? Email Us
ECAD model for GD74LS273
ATI
Need more? Email Us
ECAD model for IXP400SB400
Fairchild/ON Semiconductor
Contact for details
Need more? Email Us
ECAD model for FDMF8704VTR
Sumitomo Electric
High Power GaAs FETs, C-Band, 11dB, 4.4 5.0GHz, 1100mA
Lowest to $720.7201
ECAD model for FLM4450-4F
IXYS
IGBT 2500V 5A 32W TO268 / IGBT 2500 V 5 A 32 W Surface Mount TO-268AA
Lowest to $18.7910
ECAD model for IXBT2N250
Omron
General Purpose Relay, G5Nb Series, Power, Non Latching, Spst, 12 Vdc, 3 A Rohs Compliant: Yes
Need more? Email Us
ECAD model for G5NB1AE12DC
Renesas Electronics America
Need more? Email Us
ECAD model for IDT74FCT299P

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention