EN
  • EN
  • DE

IDT74FCT299P

Part No IDT74FCT299P
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1018855-IDT74FCT299P
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT74FCT299P CAD Model

Description

The IDT74FCT299P is an 8-Bit Universal Shift/Storage Register with 3-state outputs manufactured by Renesas Electronics America (formerly IDT). This versatile device combines shift register and storage register functions, making it suitable for a wide variety of data manipulation and control applications. The '299 offers synchronous parallel load, serial shifting, and storage capabilities, all controlled by input signals.

Applications

      
  • Data multiplexing
  •   
  • Serial-to-parallel conversion
  •   
  • Parallel-to-serial conversion
  •   
  • Storage registers
  •   
  • Digital delay lines

Features

      
  • 8-bit universal shift/storage register
  •   
  • 3-state outputs
  •   
  • Synchronous parallel load
  •   
  • Serial shifting (left and right)
  •   
  • Asynchronous master reset
  •   
  • TTL-compatible inputs
  •   
  • 5V operation
  •   
  • Available in a DIP package

Benefits

      
  • Provides flexible data manipulation capabilities
  •   
  • Enables bidirectional data transfer
  •   
  • Facilitates serial and parallel data conversion
  •   
  • Offers a compact storage solution
  •   
  • Simplifies system design
  •   
  • Easy to interface with TTL logic
  •   
  • Suitable for a wide range of applications

Additional Details

The IDT74FCT299P operates from a 5V power supply. It features two mode control inputs (S0 and S1) that determine the operating mode of the register. When S0 and S1 are both low, the register is in the storage mode, retaining its current data. When S0 is low and S1 is high, data shifts right. When S0 is high and S1 is low, data shifts left. When S0 and S1 are both high, data is loaded in parallel. The outputs are enabled by an output enable (OE) pin. The Master Reset (MR) pin asynchronously clears the register. The device is designed to be compatible with TTL logic levels, simplifying interfacing with other digital components. The DIP package makes it easy to prototype and test circuits. The 3-state outputs allow multiple registers to share a common bus. It's commonly used in older computer systems and industrial control equipment where 5V logic levels and through-hole components are still prevalent. Proper clocking and timing considerations are essential for reliable operation.  Ensure proper pull-up or pull-down resistors are used on unused inputs to prevent floating inputs.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Hewlett Packard
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess