Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1016358-IXP400SB400
Categories OEM Parts(F-I)
Manufacturer ATI
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IXP400SB400 CAD Model

Description

ATI is the manufacturer of this electronic component with a Win Source Part Number of 1016358-IXP400SB400. It is categorized under OEM Parts(F-I) and has no alternative parts (cross-reference). The supply and demand status of this component is currently facing a shortage and it is non-compliant with RoHS.

You May Also Be Interested in

Intel
MPU Atom® Processor C3508 64bit 14nm 1.6GHz 1310-Pin FCBGA
Need more? Email Us
ECAD model for HW8076503693501S R3JX
Schurter Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle
Need more? Email Us
ECAD model for GSP2.9101.13
Samtec Inc.
SOCKET, 2.54MM, VERTICAL THT, 24POS; Series: HSS; Pitch Spacing: 2.54mm; No. of Ro
Need more? Email Us
ECAD model for HSS-124-G-1B
Eaton / Cutler Hammer
GJS8200AAM - Eaton Cutler-Hammer 200 AMP 4 POLE INDUSTRIAL CIRCUIT BREAKER
Need more? Email Us
ECAD model for GJS8200AAM
Phoenix Contact
Cable Gland, Brass, 4MM-8MM, Silver;
Need more? Email Us
ECAD model for G-INS-M16-T68N-NNES-S
Samtec Inc.
Headers & Wire Housings
Need more? Email Us
ECAD model for ISDM-22
International Resistive
Need more? Email Us
ECAD model for GUS-QRC1284-131-KM
TDK-Lambda Americas Inc.
Programmable Power Supplies, 2U Rack Mount, Output: 10400W, 0 to 80V, Standard type
Need more? Email Us
ECAD model for GSP80-130-3P208
Schurter Inc.
PWR ENT RCPT IEC320-C14 / Power Entry Connector Receptacle, Male Blades IEC 320-C14
Need more? Email Us
ECAD model for GSF1.0123.01

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $13.2672
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention