EN
  • EN
  • DE

TSX393IQ2T

Part No TSX393IQ2T
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description IC COMP MICROPWR 16V DUAL 8DFN  /  Comparator CMOS Open Drain 8-DFN (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr STMicroelectronics
Package Tape & Reel
Type CMOS
Number of Elements 2
Output Type Open Drain
Voltage - Supply, Single/Dual (±) 2.7V ~ 16V, ±1.35V ~ 8V
Voltage - Input Offset (Max) 5mV
Current - Input Bias (Max) 10pA
Current - Quiescent (Max) 8µA
CMRR, PSRR (Typ) 85dB CMRR
Propagation Delay (Max) 2.5µs
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-UFDFN Exposed Pad
Mounting SMD (SMT)
Supplier Device Package 8-DFN (2x2)
Base Product Number TSX393
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -497-15388-2,-497-15388-1,497-15388-1,497-15388-2,-497-15388-6,497-15388-6
Standard Package 3,000
Win Source Part Number 1101558-TSX393IQ2T
Ultra Librarian 3D Model Ultra Librarian TSX393IQ2T CAD Model

Description

Product Overview: TSX393IQ2T

The TSX393IQ2T is a cutting-edge dual operational amplifier (op-amp) designed and manufactured by the renowned semiconductor company, STMicroelectronics. This high-performance product is part of ST's TSX series and is notable for its low-power consumption and precision operation, making it an ideal choice for a wide range of electronic applications.

Key Features

  • Low Power Consumption: The TSX393IQ2T is optimized for low-voltage operations, ensuring energy efficiency which is crucial for battery-powered devices.
  • High Precision: With its advanced design, the op-amp provides high accuracy and stability, which is essential for precision analog applications.
  • Wide Operating Voltage Range: The device can operate across a broad range of supply voltages, from 2.7V to 16V, accommodating various circuit requirements.
  • Extended Temperature Range: It is designed to function reliably within an extended temperature range, making it suitable for industrial-grade applications.
  • Low Input Offset Voltage: This characteristic minimizes errors and improves the overall performance of the operational amplifier in sensitive applications.
  • Rail-to-Rail Input and Output: The TSX393IQ2T supports rail-to-rail input and output, which allows for better signal handling and maximizes dynamic range.

Applications

The TSX393IQ2T's performance characteristics make it an excellent choice for a variety of applications, including:

  • Portable and battery-powered devices
  • Sensor interfaces
  • Analog signal conditioning
  • Active filtering
  • Medical instrumentation
  • Automotive control systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The TSX393IQ2T is no exception, built to meet the stringent requirements of the electronics industry. With its robust design and tested reliability, this op-amp is a dependable component for any application requiring precision and efficiency.

You May Also Be Interested in

Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7379 $52.0201
45+ $2.2465 $101.0925
69+ $2.1763 $150.1647
95+ $2.1061 $200.0795
123+ $2.0359 $250.4157
165+ $1.8253 $301.1745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 156,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess