Products specifications Report Issue?

Coil Current 16.7 mA
Coil Power 200 mW
Coil Resistance 720 Ω
Coil Type Non-Latching
Coil Voltage (DC) 12 V
Contact Current Rating 3 A
Contact Resistance 100 mΩ
Depth 7.2 mm
Height 15.3 mm
Insulation Resistance 1 GΩ
Length 20.5 mm
Maximum Operating Temperature 70 °C
Min Operating Temperature -40 °C
Mount PCB
Number of Pins 4
Operate Time 10 ms
REACH SVHC Unknown
RoHS Compliant
Termination PC Pin
Throw Configuration SPST
Voltage Rating (AC) 250 V
Width 7.2 mm
Win Source Part Number 1018812-G5NB1AE12DC
Categories OEM Parts(F-I)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G5NB1AE12DC CAD Model

Description

The G5NB1AE12DC is a power relay manufactured by Omron that has a coil voltage of 12V. Bold the product name (e.g., BAV99S,135 → BAV99S,135) and manufacturer (e.g., Nexperia USA Inc. → Nexperia USA Inc.).

  • Relay Type: Power Relay
  • Coil Voltage: 12V
  • Termination: PC Pin
  • Length: 20.5mm
  • Width: 7.2mm
  • Contact Resistance: 100 mΩ
  • Insulation Resistance: 1 GΩ
  • Coil Type: Non-Latching
  • Coil Resistance: 720 Ω
  • Coil Current: 16.7 mA
  • Contact Current Rating: 3A
  • Operate Time: 10ms
  • Mounting: PCB
  • Throw Configuration: SPST

You May Also Be Interested in

Schurter Inc.
PWR ENT RCPT IEC320-C14 / Power Entry Connector Receptacle, Male Blades IEC 320-C14
Need more? Email Us
ECAD model for GSF1.0123.01
TURCK
Turck, FASA-SO517, U2-15516
Need more? Email Us
ECAD model for FASA-SO517
ON Semiconductor
DIODE SCHOTTKY 650V TO220-2 / Diode Silicon Carbide Schottky 650 V 8.8A (DC) Through Hole TO-220-2L
Lowest to $3.6364
ECAD model for FFSP0665A
Schurter Inc.
PWR ENT RCPT IEC320-C14 PNL SLDR / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle
Lowest to $4.7801
ECAD model for GSP1.9203.1
Hewlett Packard
Need more? Email Us
ECAD model for HSMS8205
Schurter Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle
Need more? Email Us
ECAD model for GSP2.9101.13
Schneider Electric
Schneider Disconnect Sw Shorting Links 600VAC 80
Need more? Email Us
ECAD model for GS1AU803
Intel
Need more? Email Us
ECAD model for FSR1550PDB
Samtec Inc.
CONN HDR 14POS 0.1 STACK T/H / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
ECAD model for HW-07-10-SM-D-490-110

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention