EN
  • EN
  • DE

LR1117CS33X

Part No LR1117CS33X
Manufacturer Leshan Radio
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958216-LR1117CS33X
Categories OEM Parts(J-L)
Manufacturer Leshan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LR1117CS33X CAD Model

Description

The LR1117CS33X is a low dropout (LDO) linear voltage regulator manufactured by Leshan Radio. It's designed to provide a stable 3.3V output voltage with a low dropout voltage, making it suitable for battery-powered and portable applications.

Applications:

  • Microcontroller power supplies: Providing a stable voltage source for microcontrollers in embedded systems.
  • Battery-powered devices: Regulating voltage in portable electronics such as smartphones, tablets, and wearables.
  • Post-regulation for switching power supplies: Improving the output voltage accuracy and ripple of switching power supplies.
  • Power management in IoT devices: Ensuring stable and efficient power delivery in IoT sensors and modules.
  • Linear regulation in noise-sensitive circuits: Providing a clean and stable voltage source for analog and RF circuits.

Features:

  • Low dropout voltage: Operates with a small difference between input and output voltage, maximizing battery life.
  • 3.3V fixed output voltage: Provides a stable and accurate output voltage without external components.
  • Overcurrent protection: Protects the regulator and the load from damage due to excessive current draw.
  • Thermal shutdown protection: Prevents the regulator from overheating and failing.
  • Small package size: Allows for compact circuit designs.

Benefits:

  • Extended battery life: Low dropout voltage and efficient operation maximize battery runtime in portable devices.
  • Stable and accurate output voltage: Ensures reliable operation of sensitive electronic components.
  • Robust protection features: Protects the regulator and the load from damage due to overcurrent and overheating.
  • Simplified circuit design: Fixed output voltage eliminates the need for external voltage dividers and feedback networks.
  • Compact form factor: Allows for integration into space-constrained applications.

Additional Details:

The LR1117CS33X typically accepts an input voltage range slightly above the output voltage (e.g., 4.75V to 12V). The dropout voltage is typically specified at a given output current. It's designed for surface mount applications. Specific technical specifications include its output current capability, quiescent current, and thermal resistance. Consult the manufacturer's datasheet for detailed electrical characteristics and application guidelines. The device is commonly available in a SOT-223 package.

You May Also Be Interested in

Lowpower
Lowest to $0.0405
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Lite-On Inc.
Need more? Email Us
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Leshan Radio
Lowest to $0.0222
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Lowpower
Lowest to $0.0643

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
490+ $0.1029 $50.4210
1,185+ $0.0845 $100.1325
1,835+ $0.0818 $150.1030
2,530+ $0.0792 $200.3760
3,265+ $0.0766 $250.0990
4,375+ $0.0686 $300.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,048 pieces
MOQ: 490 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess