EN
  • EN
  • DE

MSM56V16160F-10T3-FB

Part No MSM56V16160F-10T3-FB
Manufacturer OKI/Metcal
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1080465-MSM56V16160F-10T3-FB
Categories OEM Parts(M-N)
Manufacturer OKI/Metcal
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSM56V16160F-10T3-FB CAD Model

Description

The MSM56V16160F-10T3-FB is a high-speed synchronous dynamic RAM (SDRAM) chip manufactured by OKI/Metcal. This memory component is designed for applications requiring substantial memory bandwidth and rapid data access. It utilizes synchronous operation, meaning that all data transfers are synchronized with a clock signal, enabling faster and more efficient data handling compared to asynchronous DRAM.

Applications

  • Graphics cards
  • High-performance computing systems
  • Network equipment (routers, switches)
  • Digital signal processing (DSP) applications
  • Embedded systems with demanding memory requirements

Features

  • Synchronous operation for high-speed data transfer
  • High bandwidth for demanding applications
  • Low latency due to synchronous design
  • Organized as 4 banks x 4M x 16 bits
  • Operating frequencies up to 100 MHz
  • LVTTL compatible inputs and outputs
  • Single 3.3V power supply
  • Available in a FBGA package for high density

Benefits

  • Increased system performance due to faster memory access
  • Improved responsiveness in applications that require rapid data processing
  • Reduced bottlenecks in memory-intensive tasks
  • Lower power consumption compared to older memory technologies
  • Simplified system design due to industry-standard interface

Technical Specifications

The MSM56V16160F-10T3-FB operates with a single 3.3V power supply and is available in a FBGA (Fine-pitch Ball Grid Array) package. Its organization is 4 banks x 4M x 16 bits. The chip's synchronous interface ensures precise timing and control of data transfers. It's LVTTL compatible inputs/outputs ensure seamless integration with a variety of systems. The component’s 100MHz operating frequency means it has an access time of 10ns.

This SDRAM is a vital component in various applications where high-speed and efficient memory operations are crucial. Its design and features contribute to overall system performance and stability.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Sunlord
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess