EN
  • EN
  • DE

LENOVO 7Z17A02577 - ThinkSystem COM Port Upgrade Kit

Part No LENOVO 7Z17A02577 - ThinkSystem COM Port Upgrade Kit
Manufacturer Lenovo
Catalog IT infrastructure Accessories
Description ThinkSystem COM Port Upgrade Kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1424270-LENOVO 7Z17A02577 - ThinkSystem COM Port Upgrade Kit
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 7Z17A02577 - ThinkSystem COM Port Upgrade Kit CAD Model

Description

The LENOVO 7Z17A02577 ThinkSystem COM Port Upgrade Kit is specifically designed to enhance the connectivity options of Lenovo ThinkSystem servers by adding an additional COM port. This upgrade is particularly useful for businesses that require serial connectivity for console management, point-of-sale systems, or other legacy devices that rely on serial communication. The kit includes a high-quality COM port connector and all the necessary hardware and documentation for a hassle-free installation, ensuring compatibility with the designated ThinkSystem server models. By integrating this upgrade, businesses can extend the functionality of their servers, facilitating the connection to a wide range of devices and enabling efficient management and operation of IT infrastructure. The LENOVO 7Z17A02577 ThinkSystem COM Port Upgrade Kit represents a cost-effective way to add valuable legacy connectivity to modern servers, combining the reliability of Lenovo products with the flexibility needed to meet diverse business requirements.

You May Also Be Interested in

EMC
Unity 2U EMC Bezel
Need more? Email Us
EMC
EMC Front Bezel 2U Unity
Need more? Email Us
EMC
EMC VNXe3150 Bezel Assy
Need more? Email Us
EMC
EMC RAILKIT 25-slot DAE VNX adjustable
Need more? Email Us
EMC
EMC VNX Blank Filler 2U
Need more? Email Us
EMC
EMC CX4-120 Front Panel Bezel w/key 2U
Need more? Email Us
EMC
EMC DS60 DRIVE FILLER DataDomain
Need more? Email Us
EMC
EMC frontbezzel DD9300
Need more? Email Us
EMC
EMC FRONTBEZEL VMAX 250F
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess